location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMNV20
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monitored 0U Black
  • - LCD
  • - 24 AC outlet(s) NEMA 5–15R, NEMA 5–20R
  • - 2030 W
Warranty: 2-year
Long product name Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA :
The long product name of Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical
More>>>
Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA:
The official description of Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU output current consumption in amps is displayed via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers trip.

- 120V Monitored PDU with built-in web/network interface in 0U 70 in. / 178cm rackmount form factor; 20A maximum capacity (agency de-rated to 16A)
- Attached 10 ft. / 3m NEMA L5-20P input cable with NEMA 5-20P adapter included
- 24 NEMA 5-15/20R outlets
- 0U 70 in. / 178cm vertical rackmount form factor
- Network interface provides PDU control and data regarding input voltage, frequency and loading information
- Digital display reports load level information in amps
- Supports user-specified alarm notification thresholds
- In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing
- Real-time clock backup maintains the time of day and date even if the PDU is unpowered
- Tiered access privileges allow an administrator and a guest to login via web browser
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Included cord retention brackets
- Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications
- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases

Short summary description Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA:
This short summary of the Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA, Monitored, 0U, Vertical, Metal, Black, LCD

Long summary description Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA:
This is an auto-generated long summary of Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA based on the first three specs of the first five spec groups.

Tripp Lite 1.9kW Single-Phase Monitored PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 0U Vertical, 70 in., TAA. PDU types: Monitored, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5–20P. Cable length: 3 m. Nominal input voltage: 120 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 55 x 44 x 1778 mm, Weight: 7 kg