location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3XVN10G16TAA
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:32:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Monitored 0U Black
  • - LCD
  • - 36 AC outlet(s) C13 coupler
Warranty: 2-year limited warranty
Long product name Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical :
The long product name of Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical
More>>>
Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical:
The official description of Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- Monitored 11kW 3 Phase 380/400V input, 220/230V output PDU; 178cm 0U vertical rackmount
- Reports voltage, frequency and load per-phase via built in ethernet interface
- Visual current meter; Toolless button-mount installation
- IEC-309 Red 16A (3P+N+E) 380/400V 3 phase input; 3m line cord
- 30 C13 & 6 C19 single phase 230V outlets; Included cord retention brackets
- Temperature, humidity and contact closure monitoring options

Tripp Lite 3 phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU output current consumption in amps is displayed per-phase via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers trip.

- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
- 11kW 3 phase 380/400V input, 220/230V output Monitored Power Distribution Unit (PDU) with built-in web/network interface
- Attached IEC-309 Red 16A (3P+N+E) 380/400V 3 phase input plug with 3m cord
- 0U / 178cm vertical form factor supports installation in 2 or 4 post equipment racks
- 36 total 220/230V outlets (30 C13, 6 C19) arranged in three single phase output load banks
- Lighted display with scroll-button reports power consumption in amps for all 3 loading banks, IP-address self-identification and 180 degree display rotation for overhead or raised floor power feeds.
- Built-in SNMP/ethernet interface reports voltage, frequency and PDU loading per-phase via network or secure web browser interface with options for user specified alarm and notification thresholds
- Supports in-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing allows optimal communication with 10/100 Base-T networks
- Real-time clock backup maintains the time of day and date even if the PDU is not powered on
- Tiered access privileges allow an administrator and a guest to login via web browser for monitoring
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements.
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Included cord retention brackets keep vital network equipment plugged in and continuously powered
- Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications (set of 2 9mm buttons pre-installed, 2 9mm and 4 6mm spare buttons included)

Short summary description Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical:
This short summary of the Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical, Monitored, 0U, Three-phase, Vertical, Steel, Black

Long summary description Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical:
This is an auto-generated long summary of Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical based on the first three specs of the first five spec groups.

Tripp Lite TAA-Compliant 11kW 3-Phase Monitored PDU, 220/230V (30-C13 & 6-C19), IEC-309 16A Red, 380/400V Input, 10ft Cord, 0U Vertical. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 36 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC309. Certification: TAA, CE. Monitoring: Humidity, Temperature, Management protocols: HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, Telnet, SSH, FTP, DHCP, BOOTP, NTP. Nominal input voltage: 380-400 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Steel
Product colour
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
36 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler
Ethernet LAN (RJ-45) ports
3
Features
Certification
TAA, CE
Management features
Monitoring
Humidity, Temperature
Management protocols
HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, Telnet, SSH, FTP, DHCP, BOOTP, NTP
Firmware upgradeable
Yes
Power
Nominal input voltage *
380-400 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
220-230 V
Weight & dimensions
Dimensions (WxDxH)
55.63 x 90.93 x 1778 mm
Weight
5.71 kg
Packaging data
Package dimensions (WxDxH)
245.1 x 1928 x 182.9 mm
Package weight
8.98 kg
Packaging content
Manual
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS