Tripp Lite logo

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only

Data-sheet quality:
created/standardized by Icecat
Product views:
49469
Info modified on:
10 Aug 2024, 10:52:59
Warranty:
5-year limited warranty
Long product name Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only:

8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only:

Mandatory rack-mounted accessory for select Tripp Lite 3-Phase auto-transfer switch (ATS) PDUs. Distributes AC power to components in data centers and heavily configured equipment racks.

- Functions with select Tripp Lite 3-phase ATS PDUs only
- Offers 51 single-phase interlaced 12A IEC-C13 outlets
- Supports up to 8.6/12.6kW total output
- Features heavy-duty all-metal housing
- Installs in 0U of rack space—no tools needed

The PDU3VD351 8.6/12.6kW 3-Phase Vertical Power Distribution Unit (PDU) is a required accessory for Tripp Lite’s PDU330AT6L21, PDU330AT6L15, PDU330AT6L2130, PDU330AT6L1530, PDU350AT6H50 and other 3-phase auto-transfer switch (ATS) PDUs that specify compatibility with this model. It’s ideal for 3-phase network configurations in data centers, server rooms and heavily configured equipment racks.

When used with 208V ATS models with a 35A input rating (such as PDU350AT6H50), the PDU3VD351 supports up to 12.6kW total output with 20A maximum full balanced load per phase combination(L1-L2, L2-L3, L3-L1). When used with 208V ATS models with a 24A input rating (such as PDU330AT6L21 or PDU330AT6L15), it supports up to 8.6kW total output with 13.9A maximum full balanced load per phase combination.

The 51 single-phase 12A IEC-C13 outlets receive power from the linked ATS PDU’s 3-phase power input connections. The outlets are interlaced to spread connections to all three phase combinations(L1-L2, L2-L3, L3-L1) throughout the rack. Each outlet is numbered and color-coded to help you keep track of connected devices and which phase combination powers each. A screw located near the base of the 2.5-foot, 7-conductor power cord is included for equipment that requires a chassis ground.

Preinstalled mounting buttons let you attach the PDU3VD351’s rugged all-metal housing to your rack’s mounting slots in seconds with no tools needed. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

Accessory for Select Tripp Lite Auto-Transfer Switch (ATS) PDUs
- Compatible with PDU330AT6L21, PDU330AT6L15, PDU350AT6H50 and other select Tripp Lite 3-phase ATS models
- Ideal for 3-phase network configurations in data centers, server rooms and heavily configured equipment racks
- Supports up to 12.6kW total output with 20A maximum per output bank when connected to 208V ATS models with a 35A input rating (such as PDU350AT6H50)
- Supports up to 8.6kW total output with 13.9A maximum per output bank when connected to 208V ATS models with a 24A input rating (such as PDU330AT6L21 or PDU330AT6L15)
- Unique 8-position plug with 2.5 ft., 7-conductor power cord

Features 51 Interlaced C13 Outlets
- Single-phase 12A IEC-C13 outlets are interlaced to spread connections to all 3 input wire combinations (L1-L2, L2-L3, L3-L1) throughout the rack
- Numbered and color-coded for easy identification of connected devices and which 3-phase input conductor powers them
- Preinstalled ground screw for connecting devices that require chassis ground

Installs Easily in 0U of Rack Space
- Preinstalled mounting buttons for toolless vertical rack-mounting in seconds
- Reduces cord clutter
- Promotes efficient airflow through the rack
- Features heavy-duty all-metal housing designed to last a long time

Short summary description Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only:

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only, Managed, 0U, Vertical, Metal, Black, 51 AC outlet(s)

Long summary description Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only:

Tripp Lite 8.6/12.6kW 3-Phase Vertical PDU, 200-240V Outlets (51 C13), 0U Rack-Mount, Accessory for Select 3-Phase ATS PDUs Only. PDU types: Managed, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 51 AC outlet(s), AC outlet types: C13 coupler. Cable length: 0.7 m. Nominal input voltage: 200-240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 55 x 56 x 1600 mm, Weight: 4.13 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.