Tripp Lite logo

Tripp Lite PDU3EVSR10H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60114
Info modified on:
10 Aug 2024, 11:31:37
Short summary description Tripp Lite PDU3EVSR10H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Grey:

Tripp Lite PDU3EVSR10H50, Switched, 0U, Three-phase, Vertical, Metal, Black, Grey

Long summary description Tripp Lite PDU3EVSR10H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black, Grey:

Tripp Lite PDU3EVSR10H50. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 30 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: CS8365C. LED indicators: Power, Status, Cable length: 3.05 m. Supported network protocols: IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP. Nominal input voltage: 200-240 V, Maximum current: 35 A, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.