location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU15NETLX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203267 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:52:55
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite PDU15NETLX user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Switched 0U Black
  • - 2 AC outlet(s) NEMA 5–15R
  • - 15200 W
Warranty: 2-year limited warranty
Long product name Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA :
The long product name of Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA
More>>>
Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA:
The official description of Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Switched PDU Provides Advanced Network Control and Remote Power Monitoring
This 0U PDU is an ideal low-cost option for small-scale network configurations where only one or two outlets are needed. It features two NEMA 5-15R individually switched outlets, which can be remotely controlled to turn on, turn off, recycle or lock out power to unresponsive devices. Front-panel LEDs indicate each outlet’s on/off status.

Built-In LX Platform Network Interface Offers 24/7 Access
The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities, including temperature and humidity conditions. Automated alerts help prevent accidental overloads, power loss and downtime. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2c, SNMPv3, telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration lets you assign network settings to the card automatically, reducing the need for manual configuration.

Reduce Service Calls with Auto Probe Autonomous Device Management
The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA).

Easy Connection to an AC Power Source
A six-foot power cord with NEMA 5-15P plug connects the PDU15NETLX 0U PDU to a compatible AC power source, generator or protected UPS.

Flexible Installation Options
The switched PDU mounts vertically in 0U of rack space, on a wall or under a counter using the included mounting brackets and user-supplied hardware. Its half-width rack-mount form factor allows you to place it on a shelf or desktop.

TAA-Compliant for GSA Schedule Purchases
The PDU15NETLX is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty and Environmentally Responsible Design
The rugged metal PDU15NETLX comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Typical Applications
- Provide 100-127V power for up to 2 devices in a small-scale network configuration
- Remotely monitor, control and reboot power to connected equipment in data centers and computer rooms
- Manage kiosks and other unattended applications

Package Includes
- PDU15NETLX 1.4kW 100/127V Single-Phase Switched Mini PDU
- (2) Mounting brackets w/screws
- Owner’s manual

Short summary description Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA:
This short summary of the Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA, Switched, 0U, Single-phase, Vertical, Metal, Black

Long summary description Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA:
This is an auto-generated long summary of Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA based on the first three specs of the first five spec groups.

Tripp Lite 1.4kW 100/120/127V Single-Phase Switched Mini PDU – LX Platform Interface, 6 ft. Cord, 0U, TAA. PDU types: Switched, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 2 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. LED indicators: Activity, Network, Power, Status, Cable length: 1.8 m, Security algorithms: SNMP, SNMPv3. Nominal input voltage: 100; 120; 127 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Width: 127 mm, Depth: 43.9 mm, Height: 177.8 mm

Design
PDU types *
Switched
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
2 AC outlet(s)
Power plug
NEMA 5–15P
AC outlet types *
NEMA 5–15R
Ethernet LAN (RJ-45) ports
2
USB ports quantity
1
Features
Reset button
Yes
LED indicators
Activity, Network, Power, Status
Cable length
1.8 m
Security algorithms
SNMP, SNMPv3
Certification
UL 60950-1, CSA, NOM, TAA
Power
Nominal input voltage *
100; 120; 127 V
AC input frequency
50 - 60 Hz
Maximum current *
15 A
Nominal output voltage
100; 120; 127 V
Maximum power
15200 W
Weight & dimensions
Width
127 mm
Depth
43.9 mm
Height
177.8 mm
Weight & dimensions
Weight
1.2 kg
Packaging data
Package weight
1.49 kg
Package width
212.1 mm
Package depth
205 mm
Package height
50 mm
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332203264
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
430 mm
Master (outer) case length
450.1 mm
Master (outer) case height
180.1 mm
Master (outer) case gross weight
17.9 kg
Products per master (outer) case
12 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV20-ISO 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall
(show image)
PDUBHV20B PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall Tripp Lite PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall
(show image)
PDUBHV201U PDUBHV201U 200-250V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 5 C13 and 1 C19 Outlets, 2 C20 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall Tripp Lite PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall
(show image)
PDUBHV101U PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall Tripp Lite 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall
(show image)
PDUB151U 100-125V 12A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-15R Outlets, 2 5-15P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA Tripp Lite 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA
(show image)
PDU3V6H50A 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA Tripp Lite 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA
(show image)
PDU3V6H50 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA Tripp Lite 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA
(show image)
PDU3V6L2120LV 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)