location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCE-1M2-PX4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201287 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:00:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with x4, x8 and x16 PCIe expansion slots
  • - Supports 2242, 2260 and 2280 M.2 drive types
  • - Works with PCIe 3.0 motherboards
  • - Backward compatible with PCIe 2.0 and PCIe 1.0
  • - Plug and play—no software, drivers or power supply needed
Warranty: 2-year limited
Long product name Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card :
The long product name of Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card
More>>>
Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card:
The official description of Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-performance PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express Card enhances your computer’s speed and increases the amount of internal storage by adding an M.2 PCI Express (PCIe) SSD (M-Key) drive. You can add an ultra-fast four-lane M.2 SSD, such as a Samsung 950 Pro or Samsung SM 951, to a computer or server with an available x4, x8 or x16 PCI Express expansion slot.

This lets you keep your operating system on your M.2 PCIe drive, while using larger platter drives for bulk storage. Its plug-and-play design requires no software, driver or external power supply, so setting up the card is easy enough. Just connect your drive to the PCE-1M2-PX4, and insert the unit inside your computer’s PCIe expansion slot.

The PCE-1M2-PX4 supports 2242, 2260 and 2280 M.2 drive types up to 80 millimeters. It’s compatible with PCIe 3.0 motherboards and backward compatible with PCIe 2.0 and PCIe 1.0. Works with Windows and Mac computers.

Short summary description Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card:
This short summary of the Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card, PCIe, M.2, China, 10 - 50 °C, 10 - 80%, 165.1 mm

Long summary description Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card:
This is an auto-generated long summary of Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card based on the first three specs of the first five spec groups.

Tripp Lite PCE-1M2-PX4 M.2 NGFF PCIe SSD (M-Key) PCI Express (x4) Card. Host interface: PCIe, Output interface: M.2. Country of origin: China. Package width: 165.1 mm, Package depth: 125 mm, Package height: 26.9 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 264.9 mm, Master (outer) case length: 184.9 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
M.2
Design
Internal *
Yes
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332201284
Packaging data
Package width
165.1 mm
Package depth
125 mm
Package height
26.9 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
8473.30.9100
Products per master (outer) case
10 pc(s)
Master (outer) case width
264.9 mm
Master (outer) case length
184.9 mm
Master (outer) case height
154.9 mm
Master (outer) case gross weight
1.24 kg
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)