location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P940-19I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332118134 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect your high-speed Serial ATA device to a Serial ATA controller
  • - Support data transfer rates of up to 6.0 Gbps
  • - Cable is shielded to protect against EMI/RFI
Warranty: Lifetime limited
Long product name Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm) :
The long product name of Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm)
More>>>
Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm):
The official description of Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your high-speed Serial ATA device to a Serial ATA controller
Compatible with Serial ATA Hard Drives, Blu-ray/DVD/CD Drives and other Serial ATA devices
Metal latches ensure secure connections
Support data transfer rates of up to 6.0 Gbps
Narrow cables design simplifies cable routing and installation and improves air flow within CPU (no more big ribbons blocking air movement)
Meets Serial ATA 1.0 standards, including Errata 029
Cable is shielded to protect against EMI/RFI

Short summary description Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm):
This short summary of the Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm), 0.482 m, SATA III, SATA 7-pin, SATA 7-pin, Male/Male, Red

Long summary description Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm):
This is an auto-generated long summary of Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm) based on the first three specs of the first five spec groups.

Tripp Lite P940-19I Serial ATA (SATA) Latching Signal Cable (7Pin/7Pin), 19-in. (48.26 cm). Cable length: 0.482 m, Cable type: SATA III, Connector 1: SATA 7-pin. Package width: 99.1 mm, Package depth: 12.7 mm, Package height: 134.6 mm. Master (outer) case width: 190.5 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 299.7 mm

Features
Cable length *
0.482 m
Cable type *
SATA III
Connector 1 *
SATA 7-pin
Connector 2 *
SATA 7-pin
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Male/Male
Product colour *
Red
Weight
60 g
Packaging data
Package width
99.1 mm
Package depth
12.7 mm
Package height
134.6 mm
Packaging data
Package weight
60 g
Technical details
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332118131
Logistics data
Master (outer) case width
190.5 mm
Master (outer) case length
25.4 mm
Master (outer) case height
299.7 mm
Master (outer) case gross weight
640 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P940-08I Serial ATA (SATA) Latching Signal Cable 7Pin (M/M), 8-in. (20.32 cm) Tripp Lite P940-08I Serial ATA (SATA) Latching Signal Cable 7Pin (M/M), 8-in. (20.32 cm)
(show image)
P940-08I P940-08I Serial ATA (SATA) Latching Signal Cable 7Pin (M/M), 8-in. (20.32 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)