Tripp Lite logo

Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
120320
Info modified on:
10 Aug 2024, 09:48:56
Bullet Points Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m):
  • - Required to daisy-chain multiple B020 / B022 NetDirector KVM switches
  • - Allows for expanding the number of computers/servers that can be controlled by a single keyboard, mouse and monitor
  • - This premium cable features a PVC jacket and double shielding (foil and braid) for maximum EMI/RFI protection
  • - DB25 connectors are molded with integral strain relief and easy-grip textured overmold
Warranty:
Lifetime limited
Long product name Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m):

Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m)

Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m):

Links a B020 / B022 NetDirector KVM switch to another NetDirector KVM switch, allowing for the expansion of the number of computers/servers that can be controlled from a single keyboard, mouse and monitor
Length: 6-ft.
Connectors: DB25 Male to DB25 Female
Features a PVC jacket and double shielding (foil and braid) for maximum EMI/RFI protection
Molded connectors with integral strain relief and easy-grip textured overmold

Short summary description Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m):

Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m), 1.83 m, Black, DB25, DB25, Male/Female, Polyvinyl chloride (PVC)

Long summary description Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m):

Tripp Lite P772-006 Daisy Chain Cable for NetDirector KVM Switch B020-Series and KVM B022-Series, 6 ft. (1.83 m). Cable length: 1.83 m, Product colour: Black, Connector 1: DB25. Package width: 121.9 mm, Package depth: 203.2 mm, Package height: 12.7 mm. Master (outer) case width: 274.3 mm, Master (outer) case length: 292.1 mm, Master (outer) case height: 76.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.