Tripp Lite logo

Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124191
Info modified on:
10 Aug 2024, 09:42:08
Bullet Points Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m):
  • - Required to connect a USB computer to the B006-VU4-R KVM switch
  • - KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable
  • - Computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable
Warranty:
Lifetime limited
Long product name Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m):

USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m)

Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m):

Required to connect a USB computer to a B006-VU4-R KVM switch
KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable
Computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable
Molded ends with easy-grip textured overmold
Supports any VGA/SVGA monitor
Constructed of mini-coax (RGB) and paired video wire
Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection
Hi-Resolution cable

Short summary description Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m):

Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m), 1.8 m, Black, HD15 F, USB B, HD15, USB A, China, 228.6 mm

Long summary description Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m):

Tripp Lite P758-006 USB Cable Kit for KVM Switch B006-VU4-R, 6 ft. (1.83 m). Cable length: 1.8 m, Product colour: Black, Connector 1: HD15 F, USB B. Package width: 228.6 mm, Package depth: 12.7 mm, Package height: 177.8 mm. Master (outer) case width: 228.6 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 279.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.