location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P584-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174635 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:20:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10-ft. (3.05 m) Mini Displayport to Mini Displayport Cable
  • - Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
  • - Supports Displayport v1.2
  • - Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Warranty: Lifetime limited
Long product name Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m) :
The long product name of Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m)
More>>>
Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m):
The official description of Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10-ft. (3.05 m) Mini Displayport to Mini Displayport cable
Supports Displayport v1.2
Connect your PC or Mac with Mini Displayport (or Thunderbolt) to a Mini Displayport Monitor or TV
Supports HDCP Pass-Through
Compatible with all Mini Displayport computers and peripheralsSupports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p

Short summary description Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m):
This short summary of the Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m), 3.05 m, mini DisplayPort, mini DisplayPort, Male, Male, 2560 x 1600 pixels

Long summary description Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m):
This is an auto-generated long summary of Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite P584-010 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 10 ft. (3.05 m). Cable length: 3.05 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm

Features
Connector contacts plating
Gold
Maximum resolution *
2560 x 1600 pixels
Cable length *
3.05 m
Connector 1 *
mini DisplayPort
Connector 2 *
mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
White
Connector gender
Male/Male
Country of origin
Vietnam
Certification
RoHS
Packaging data
Package width
177.8 mm
Packaging data
Package depth
12.7 mm
Package height
228.6 mm
Package weight
90 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332174632
Logistics data
Master (outer) case width
348 mm
Master (outer) case length
25.4 mm
Master (outer) case height
398.8 mm
Master (outer) case gross weight
890 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 15 ft. (4.6 m), TAA Tripp Lite DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 15 ft. (4.6 m), TAA
(show image)
P579-015-4K6 DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 15 ft. (4.6 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA Tripp Lite DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA
(show image)
P579-020-4K6 DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 10 ft. (3.1 m), TAA Tripp Lite DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 10 ft. (3.1 m), TAA
(show image)
P579-010-4K6 DisplayPort Extension Cable with Active Repeater and Latching Connector (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 10 ft. (3.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.) Tripp Lite P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.)
(show image)
P580F3-20M-8K6 P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m) Tripp Lite P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m)
(show image)
P580-006-8K6 P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-001-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 1 ft. (0.31 m) Tripp Lite P580-001-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 1 ft. (0.31 m)
(show image)
P580-001-V4 P580-001-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-010-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 10 ft. (3.1m) Tripp Lite P580-010-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 10 ft. (3.1m)
(show image)
P580-010-V4 P580-010-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 10 ft. (3.1m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) Tripp Lite P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m)
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m) Tripp Lite P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)
(show image)
P579-003 P579-003 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-001 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 1 ft. (0.31 m) Tripp Lite P580-001 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 1 ft. (0.31 m)
(show image)
P580-001 P580-001 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)