Tripp Lite logo

Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
169297
Info modified on:
10 Aug 2024, 09:35:33
Bullet Points Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m):
  • - DisplayPort Male to DVI-D Male, 6-ft. (1.83 m)
  • - Single-link adapter with latches
  • - Molded ends
  • - 1080p resolution
  • - Passive adapter requires the connected computer have DP++ (DisplayPort ++) dual-mode port
Warranty:
3-year limited
Long product name Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m):

DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m)

Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m):

The P581-006 DisplayPort to DVI-D Cable Adapter (M/M) allows you to connect a computer with a DisplayPort connection to a high-definition television or monitor with a DVI input. Digital video signals are passed through with full 1080p video resolution. Fully molded ends are designed to last a long time.

The 6-ft. (1.83 m) P581-006 is a passive adapter that requires the host computer to have a DP++ dual-mode connector, which allows HDMI and DVI signals to be passed through. Check your computer's documentation for compatibility.

Short summary description Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m):

Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m), 1.83 m, DisplayPort, DVI-D, Male, Male, 1080p

Long summary description Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m):

Tripp Lite P581-006 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 6 ft. (1.8 m). Cable length: 1.83 m, Connector 1: DisplayPort, Connector 2: DVI-D. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 350.5 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.