location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P570-006 Gold Digital Video Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P570-006
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - HDMI Type A (Standard)
  • - HDMI Type C (Mini)
  • - 10.2 Gbit/s
  • - Black
Long product name Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black :
The long product name of Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tripp Lite HDMI to Mini-HDMI Gold Digital Video Cable - 6ft
More>>>
Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
The official description of Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lites 6ft HDMI to Mini-HDMI cable allows you to connect Digital Cameras, Camcorders, and other digital devices with the new mini-HDMI connector directly to your standard HDMI enabled TV. Cable is HDMI 1.3 compliant, which increases the current HDMI standard's bandwidth from 165 MHz, or about 4.95 gigabits per second, to 340 MHz, or about 10.2 gigabits per second. This means you get a more consistent, clean audio and video signal from point A to point B. 24K gold-plated connectors ensure the ultimate in error free signal transfers. RoHS compliant and Tripp Lite Lifetime Warranty.

-Premium double shielded digital video cable.
-24K gold-plated connectors provide optimal signal transfer.
-HDMI 1.3 Compliant - 10.2Gbps.

Short summary description Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
This short summary of the Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P570-006 Gold Digital Video Cable, 1.8 m, HDMI Type A (Standard), HDMI Type C (Mini), 10.2 Gbit/s, Black

Long summary description Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
This is an auto-generated long summary of Tripp Lite P570-006 Gold Digital Video Cable HDMI cable 1.8 m HDMI Type A (Standard) HDMI Type C (Mini) Black based on the first three specs of the first five spec groups.

Tripp Lite P570-006 Gold Digital Video Cable. Cable length: 1.8 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type C (Mini), Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
1.8 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type C (Mini)
Product colour *
Black
Features
Data transfer rate
10.2 Gbit/s
Connector gender
Male/Male
Other features
Connector(s)
HDMI/Mini HDMI
Length
1800 mm