Tripp Lite logo

Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
144481
Info modified on:
10 Aug 2024, 09:44:44
Bullet Points Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m):
  • - 3-ft. (0.91 m) HDMI to Micro HDMI High Speed w/Ethernet Cable
  • - Micro HDMI connector is 50% smaller than standard HDMI
  • - Complies with HDMI v1.4 Type D connections
  • - Full 1080p, 3D, Blu-Ray, Ethernet, Digital Audio transfer
Warranty:
Lifetime limited
Long product name Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m):

HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m)

Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m):

This HDMI to Micro HDMI High Speed w/Ethernet Audio/Video cable allow devices with Micro-HDMI output ports, such as smartphones and other portable devices, to attach to standard HDMI displays, such as HDTVs, monitors and projectors. Cable complies with HDMI v1.4 specifications and is capable of transferring 1080p, Ethernet, 3D video, as well as digital audio.

Featuring a full 19-pin array like larger HDMI connectors, only in a miniaturized version, the HDMI Micro Connector saves space on portable devices, while allowing the full capabilities of current HDMI v1.4 digital signaling.

Short summary description Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m):

Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m), 0.91 m, HDMI Type A (Standard), HDMI Type D (Micro), 3D, Black

Long summary description Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m):

Tripp Lite P570-003-MICRO HDMI to Micro HDMI Cable with Ethernet, Digital Video with Audio Adapter (M/M), 3 ft. (0.91 m). Cable length: 0.91 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type D (Micro), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, 3D, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.