location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P512-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332012371 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • - For use with monitors with resolutions up to 640x480 ( VGA Std ). For higher resolution monitors, please use P502-010
Warranty: Lifetime limited
Long product name Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m) :
The long product name of Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m):
The official description of Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior molded cables with foil-shielding for maximum EMI/RFI protection
Gold plated connectors and gold plated copper contacts ensure excellent conductivity
HD15 male to HD15 male molded connectors

Short summary description Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m):
This short summary of the Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m), 3.05 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m):
This is an auto-generated long summary of Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite P512-010 VGA Monitor Cable, 640x480 (HD15 M/M), 10 ft. (3.05 m). Cable length: 3.05 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Height: 215.9 mm, Width: 175.3 mm. Weight: 180 g, Package width: 175.3 mm, Package depth: 12.7 mm. Master (outer) case width: 279.4 mm, Master (outer) case length: 12.7 mm, Master (outer) case height: 360.7 mm

Features
Cable length *
3.05 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Supported graphics resolutions
640 x 480 (VGA)
Maximum resolution
640 x 480 pixels
Connector contacts plating
Gold
Cable material
Copper
Country of origin
China
Connector gender
Male/Male
Other features
Height
215.9 mm
Width
175.3 mm
Other features
Quantity
1
Weight & dimensions
Weight
180 g
Package width
175.3 mm
Package depth
12.7 mm
Package height
215.9 mm
Package weight
180 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332012378
Master (outer) case width
279.4 mm
Master (outer) case length
12.7 mm
Master (outer) case height
360.7 mm
Master (outer) case gross weight
1.81 kg
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)