Tripp Lite logo

Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
153608
Info modified on:
10 Aug 2024, 09:38:35
Bullet Points Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m):
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • - VW-1 and CM Rated Jacketing
  • - 3.5mm Stereo Plugs
Warranty:
Lifetime limited
Long product name Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m):

VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m)

Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m):

This PVC SVGA/VGA monitor replacement cable features built-in 3.5 mm stereo plugs for extending audio as well video. The mini-coax (RGB) and paired video wire construction delivers superior video signal quality. Nickel-plated connectors and gold-plated copper contacts ensure excellent conductivity. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high-density DB15 male connectors are molded and have integral strain relief to ensure they last a long time.

Short summary description Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m):

Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m), 7.62 m, Male, Male, Black, Gold, China

Long summary description Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m):

Tripp Lite P504-025 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 25 ft. (7.62 m). Cable length: 7.62 m, Connector 1 gender: Male, Connector 2 gender: Male. Package width: 254 mm, Package depth: 12.7 mm, Package height: 304.8 mm. Master (outer) case width: 381 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 254 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.