location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P352-07N-100 7.5" Nylon Cable Ties - 100-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P352-07N-100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184450 show
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100-Pack of 7.5" Nylon Cable Ties
  • - Simply zip up the cable tie, and clip off the remainder for a clean installation
  • - Keeps cable bundles manageable and organized
  • - Provides a minimum tensile strength of 40 lbs. (18 kg.)
Warranty: Lifetime limited
Long product name Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack :
The long product name of Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.5" Nylon Cable Ties - 100-Pack
More>>>
Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack:
The official description of Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 100 Pack of Nylon Cable Ties is the must-have accessory for keeping bundles of cables manageable. At 7.5 inches long, just zip up the cable tie and clip off the remainder for a clean, organized installation. Provides a minimum tensile strength of 40 pounds (18 kilograms).

Short summary description Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack:
This short summary of the Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack, Grey, 190.5 mm, 177.8 mm, 12.7 mm, 228.6 mm, 50 g

Long summary description Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack:
This is an auto-generated long summary of Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack based on the first three specs of the first five spec groups.

Tripp Lite P352-07N-100 7.5" Nylon Cable Ties - 100-Pack. Product colour: Grey. Length: 190.5 mm, Package width: 177.8 mm, Package depth: 12.7 mm. Quantity per pack: 100 pc(s). Country of origin: China, Master (outer) case width: 228.6 mm, Master (outer) case length: 25.4 mm

Features
Product colour
Grey
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332184457
Compliance certificates
RoHS
Weight & dimensions
Length
190.5 mm
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
50 g
Packaging content
Quantity per pack
100 pc(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
39239000
Master (outer) case width
228.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
279.4 mm
Master (outer) case gross weight
1.09 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P350-10N-10 Hook-and-Loop Cable Ties, 10" L x 5/8" W - 10-Pack Tripp Lite P350-10N-10 Hook-and-Loop Cable Ties, 10" L x 5/8" W - 10-Pack
(show image)
P350-10N-10 P350-10N-10 Hook-and-Loop Cable Ties, 10" L x 5/8" W - 10-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)