Tripp Lite logo

Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm)

Data-sheet quality:
created/standardized by Icecat
Product views:
115521
Info modified on:
10 Aug 2024, 11:19:10
Bullet Points Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):
  • - Active converter works with all DisplayPort signals
  • - Supports DVI dual-link video resolutions up to 2560 x 1600
  • - Supports DVI single-link video resolutions up to 1920 x 1080
  • - Converts Multi-Mode (DP++) and Single-Mode DisplayPort output
  • - Plug and play—no software, drivers or power supply needed
Warranty:
3-year limited
Long product name Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm)

Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Send High-Definition DisplayPort Video Signals to a DVI Display
Connects DisplayPort computer to DVI-I dual-link monitor, projector or TV
Active converter works with all DisplayPort signals
Ideal for displaying video on large monitor or digital sign
Female DVI dual-link and male DisplayPort connectors

Vibrant, Superior Video Quality
Supports DVI dual-link video resolutions up to 2560 x 1600
Supports DVI single-link video resolutions up to 1920 x 1080 (1080p)
Supports 24-bit Deep Color (8 bits per channel)
Converts Multi-Mode (DP++) and Single-Mode DisplayPort output
Works with graphics cards that don’t output DP++ signals, such as AMD Eyefinity

Superior Materials for Superior Performance
Gold-plated connectors and contacts for excellent conductivity
Integral strain relief for long life
Plug-and-play—no software, drivers or power supply necessary
Fits easily into briefcase, backpack or laptop bag

Short summary description Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 0.15 m, DisplayPort, DVI-D + USB, Male, Female, Gold

Long summary description Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm):

Tripp Lite P134-06N-DVI-DL DisplayPort to DVI Dual-Link Active Adapter Video Converter (M/F), 6-in. (15.24 cm). Cable length: 0.15 m, Connector 1: DisplayPort, Connector 2: DVI-D + USB. Quantity per pack: 1 pc(s), Package width: 154.9 mm, Package depth: 89.9 mm. Master (outer) case width: 320 mm, Master (outer) case length: 169.9 mm, Master (outer) case height: 100.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.