location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186492 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:14:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect a DVI monitor to a computer with a DisplayPort output
  • - Plug-and-play convenience; no drivers or software needed
  • - Supports DVI-D single-link computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
  • - This product is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode port
Warranty: 3-year limited
Long product name Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m) :
The long product name of Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m)
More>>>
Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m):
The official description of Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P134-003 DisplayPort to DVI Adapter Converter allows you to connect a computer with a DisplayPort connection to a DVI monitor. DisplayPort video signals are passed through with support for DVI single-link computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p. Fully molded ends ensure long life enjoyment. The P134-003 is a passive adapter and requires that the connected computer has a DP++ ( DisplayPort ++ ) port, which allows HDMI and DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.

Short summary description Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m):
This short summary of the Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m), 1 m, DisplayPort, DVI-I, Male, Female, 1920 x 1200 pixels

Long summary description Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m):
This is an auto-generated long summary of Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m) based on the first three specs of the first five spec groups.

Tripp Lite P134-003 DisplayPort to DVI Cable Adapter, Converter for DP-M to DVI-I-F, 3 ft. (0.91 m). Cable length: 1 m, Connector 1: DisplayPort, Connector 2: DVI-I. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 355.6 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 431.8 mm

Features
Cable length *
1 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-I
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1200 pixels
Product colour
Black
Plug and Play
Yes
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
228.6 mm
Package weight
120 g
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
355.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
431.8 mm
Master (outer) case gross weight
1.2 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332186499
Brand Image Product code Product Stock Price from
Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. Tripp Lite P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft.
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) Tripp Lite P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m)
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack Tripp Lite P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack Tripp Lite P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack Tripp Lite P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack Tripp Lite P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack
(show image)
P134-06N-VGA-BP P134-06N-VGA-BP DisplayPort to VGA Active Adapter Video Converter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NDVIV2BP DisplayPort to DVI Active Adapter Video Converter, DP ver 1.2, (M/F), 6-in. (15.24 cm), 50 pack Tripp Lite P134-06NDVIV2BP DisplayPort to DVI Active Adapter Video Converter, DP ver 1.2, (M/F), 6-in. (15.24 cm), 50 pack
(show image)
P134-06NDVIV2BP P134-06NDVIV2BP DisplayPort to DVI Active Adapter Video Converter, DP ver 1.2, (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) Tripp Lite P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm)
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. Tripp Lite P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in.
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)