location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-003-MDP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198617 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60Hz
  • - Works with both Single-Mode and Dual-Mode graphics cards
  • - Gold-plated connectors and contacts
  • - Integral strain relief
  • - Plug and play—no software or drivers required
Warranty: Lifetime limited
Long product name Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) :
The long product name of Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m)
More>>>
Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m):
The official description of Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sends UHD DisplayPort Audio/Video to a Mini DisplayPort Monitor or an mDP Computer to a DisplayPort Monitor
Connects a DisplayPort computer to an mDP monitor or an mDP computer to a DisplayPort monitor
Recommended for displaying DisplayPort video on a large monitor or digital sign
Allows you to continue using an existing mDP display, instead of buying a new monitor

Vibrant, Superior Video Quality
Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz, including 1080p
3840 x 2160 (4K x 2K) @ 60 Hz video resolutions supported up to 10 ft. (Including P134 adapter cable)
3840 x 2160 (4K x 2K) @ 30 Hz video resolutions supported up to 16 ft. (Including P134 adapter cable)
Works with both Single-Mode and Dual-Mode (DP++) DisplayPort graphics cards

Superior Materials for Superior Performance
Gold-plated connectors and contacts for excellent conductivity
Integral strain relief for long life
Plug and play—no software or drivers required

Short summary description Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m):
This short summary of the Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m), 0.9 m, DisplayPort, Mini DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m):
This is an auto-generated long summary of Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) based on the first three specs of the first five spec groups.

Tripp Lite P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m). Cable length: 0.9 m, Connector 1: DisplayPort, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s), Package width: 101.6 mm, Package depth: 12.7 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 398.8 mm

Features
Connector contacts plating
Gold
Maximum resolution *
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p
Cable length *
0.9 m
Connector 1 *
DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
White
Plug and Play
Yes
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
101.6 mm
Package depth
12.7 mm
Package height
152.4 mm
Package weight
40 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332198614
Compliance certificates
RoHS
Logistics data
Master (outer) case width
348 mm
Master (outer) case length
25.4 mm
Master (outer) case height
398.8 mm
Master (outer) case gross weight
380 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm) Tripp Lite P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm)
(show image)
P139-06N-DP4K6B P139-06N-DP4K6B Keyspan Mini DisplayPort to DisplayPort Adapter, 4K 60 Hz, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) Tripp Lite P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m)
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) Tripp Lite P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m)
(show image)
P583-003-BK P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P585-003 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m) Tripp Lite P585-003 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m)
(show image)
P585-003 P585-003 Mini DisplayPort Extension Cable, 4K @ 60 Hz, HDCP 2.2 (M/F), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) Tripp Lite P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m)
(show image)
P139-010-DP-V2B P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m) Tripp Lite P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m)
(show image)
P139-006-DP-V2B P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) Tripp Lite P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m)
(show image)
P139-003-DP-V2B P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06N-MDP DisplayPort to Mini DisplayPort Adapter Video Converter , 4K 60 Hz (M/F), 6 in. (15.2 cm) Tripp Lite P134-06N-MDP DisplayPort to Mini DisplayPort Adapter Video Converter , 4K 60 Hz (M/F), 6 in. (15.2 cm)
(show image)
P134-06N-MDP P134-06N-MDP DisplayPort to Mini DisplayPort Adapter Video Converter , 4K 60 Hz (M/F), 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m) Tripp Lite P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m)
(show image)
P584-006 P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) Tripp Lite P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m)
(show image)
P584-003 P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)