location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P045-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140937 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 m
  • - C19 coupler Male
  • - NEMA L5-20P Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m :
The long product name of Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m
More>>>
Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m:
The official description of Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Heavy-Duty C19 to L5-20P 3.05 m Power Cable. Constructed with 3 x 12 AWG copper conductors, fully molded ends, 125V/20A rating.
● Molded, Heavy-Duty Power Cable, 3.05 m
● IEC-60320-C19 to NEMA L5-20P
● 12 AWG x 3C, SJT, 20A, 250 Volt
● RoHS Compliant

● C19 to L5-20P Power Cable, 3.05 m
● 12 AWG x 3C
● RoHS Compliant


Package Includes

● C19 to L5-20P Power Cable, 3.05 m

Short summary description Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m:
This short summary of the Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m, 3.05 m, C19 coupler, NEMA L5-20P, SJT, 250 V, 20 A

Long summary description Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m:
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Extension Cord Lead Cable for Servers, 20A, 12AWG (IEC-320-C19 to NEMA L5-20P), 3.05 m. Cable length: 3.05 m, Connector 1: C19 coupler, Connector 2: NEMA L5-20P, Cable type: SJT. Input voltage: 250 V, Input current: 20 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3.05 m
Connector 1 *
C19 coupler
Connector 2 *
NEMA L5-20P
AWG wire size
12
Cable type
SJT
Power
Input voltage
250 V
Input current
20 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
38.1 mm
Package weight
770 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332140934
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
152.4 mm
Master (outer) case gross weight
7.72 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)