location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P034-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140920 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 m
  • - C19 coupler Straight Male
  • - NEMA 5-15P Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.) :
The long product name of Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.)
More>>>
Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.):
The official description of Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Tripp Lite's P034-010 in server applications that require a higher rated, heavier gauge cable. IEC-60320-C19 to NEMA 5-15P connectors, 3 x 14 AWG conductors, 15A/125V rating.

- C19 to 5-15P Power Cable, 3.05 m (10-ft.)
- Molded, Heavy-Duty Power Cable, 3.05 m (10-ft.)
- IEC-60320-C19 to NEMA 5-15P
- 14 AWG x 3C, SJT, 15A, 125 Volt
- RoHS Compliant

Short summary description Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.):
This short summary of the Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.), 3.05 m, C19 coupler, NEMA 5-15P, SJT, 125 V, 15 A

Long summary description Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.):
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.) based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 3.05 m (10-ft.). Cable length: 3.05 m, Connector 1: C19 coupler, Connector 2: NEMA 5-15P, Cable type: SJT. Input voltage: 125 V, Input current: 15 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3.05 m
Connector 1 *
C19 coupler
Connector 2 *
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Power
Input voltage
125 V
Input current
15 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
226.1 mm
Packaging data
Package depth
12.7 mm
Package height
31.8 mm
Package weight
500 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332140927
Compliance certificates
RoHS
Logistics data
Master (outer) case width
398.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
152.4 mm
Master (outer) case gross weight
4.93 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.) Tripp Lite Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.)
(show image)
P034-008 Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Laptop / Notebook Power Cord Lead Cable, 10A (NEMA 5-15P to IEC-320-C5), 3.05 m (10-ft.) Tripp Lite Standard Laptop / Notebook Power Cord Lead Cable, 10A (NEMA 5-15P to IEC-320-C5), 3.05 m (10-ft.)
(show image)
P013-010 Standard Laptop / Notebook Power Cord Lead Cable, 10A (NEMA 5-15P to IEC-320-C5), 3.05 m (10-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 10-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 10-ft.
(show image)
P024-010-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 10-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (NEMA 5-15P to NEMA 5-15R), 10-ft. Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (NEMA 5-15P to NEMA 5-15R), 10-ft.
(show image)
P024-010 Heavy-Duty Power Extension Cord, 15A, 14AWG (NEMA 5-15P to NEMA 5-15R), 10-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. Tripp Lite Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft.
(show image)
P024-006-13A Standard Power Extension Cord, 13A, 16AWG (NEMA 5-15P to NEMA 5-15R), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft. Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft.
(show image)
P054-008 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 8-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P070-010 IEC 309 to C19, Heavy-Duty Extension Cord - 16A, 250V, 16 AWG, 10 ft. (3.05 m), Black Tripp Lite P070-010 IEC 309 to C19, Heavy-Duty Extension Cord - 16A, 250V, 16 AWG, 10 ft. (3.05 m), Black
(show image)
P070-010 P070-010 IEC 309 to C19, Heavy-Duty Extension Cord - 16A, 250V, 16 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.) Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.)
(show image)
P006-004-BL Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Blue Plugs), 6-ft. Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Blue Plugs), 6-ft.
(show image)
P005-006-BL Heavy-Duty Power Extension Cord, 15A, 14AWG (IEC-320-C14 to IEC-320-C13 with Blue Plugs), 6-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Yellow Plugs), 1.22 m (4-ft.) Tripp Lite Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Yellow Plugs), 1.22 m (4-ft.)
(show image)
P006-004-YW Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Yellow Plugs), 1.22 m (4-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)