Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P005-003-ARD
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199003
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8940
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 23 Nov 2020 09:42:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m :
The short editorial description of Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m

Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m
More>>>
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m:
The official marketing text of Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m as supplied by the manufacturer

The P005-003-ARD Heavy-Duty Power Extension Cord is recommended for replacing a lost or worn-out power cord or extending your current power connection by 0.91 m (3-ft.) It features a red SJT jacket and fully molded red ends, allowing you to easily identify your connections in a crowded workstation. A C14 male connector on one end and a C13 female connector on the other let you attach computers, printers, scanners, power supplies, monitors and other compatible hardware. This 0.91 m (3-ft.) 15A cord supports voltages up to 250V. It’s UL-listed and features a flexible SJT jacket and 14 AWG wire for easy routing through tight areas.

Safe, Reliable Power Solution
● Connects hardware with C13/C14 power connectors
● Ideal for replacing an old or lost cord
● Extends current power connection by 0.91 m (3-ft.)

Color-Coded Cable and Connectors
● Colored red for easy identification in crowded rack or workstation

Optimum Construction
● 14 AWG wire
● Flexible SJT jacket
● 250V/15A rating
● UL-listed
● Easy-to-identify red SJT jacket and fully molded red ends
● Flexible 14 AWG wire for easy routing
● 250V/15A rating
● UL-listed
● Also recommended for replacing lost or old power cord

Package Includes
● P005-003-ARD Heavy-Duty Power Extension Cord, Red, 0.91 m (3-ft.)

Short summary description Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m:
This short summary of the Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m, 0.9 m, Male/Female, C14 coupler, C13 coupler, SJT, Red

Long summary description Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m:
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 0.91 m. Cable length: 0.9 m, Connector gender: Male/Female, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 250 V, Input current: 15 A. Cable colour: Red

Features
Cable colour *
Red
Connector gender *
Male/Female
Cable length *
0.9 m
Connector 1 *
C14 coupler
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Certification
UL
Power
Input voltage
250 V
Input current
15 A
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
12.7 mm
Package height
251.5 mm
Packaging data
Package weight
200 g
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 85%
Technical details
Applicability
Universal
Sustainability certificates
RoHS
Logistics data
Master (outer) case width
33 cm
Master (outer) case length
2.54 cm
Master (outer) case height
48 cm
Master (outer) case weight
2 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Red, 0.91 m Tripp Lite Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Red, 0.91 m
(show image)
P018-003-ARD Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Red, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Green, 0.91 m Tripp Lite Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Green, 0.91 m
(show image)
P018-003-AGN Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Green, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Blue, 0.91 m Tripp Lite Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Blue, 0.91 m
(show image)
P018-003-ABL Heavy-Duty Computer Power Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C15), Blue, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 1.83 m Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 1.83 m
(show image)
P005-006-ARD Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Red, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), White, 0.91 m (3-ft.) Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), White, 0.91 m (3-ft.)
(show image)
P005-003-AWH Heavy-Duty Power Extension Cord Lead Cable, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), White, 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Orange, 0.91 m Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Orange, 0.91 m
(show image)
P005-003-AOR Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Orange, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Green, 0.91 m Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Green, 0.91 m
(show image)
P005-003-AGN Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Green, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.91 m Tripp Lite Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.91 m
(show image)
P005-003-ABL Heavy-Duty Power Extension Cord, 15A, 14 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), White, 0.91 m Tripp Lite Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), White, 0.91 m
(show image)
P004-003-AWH Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), White, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.91 m Tripp Lite Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.91 m
(show image)
P004-003-ABL Standard Computer Power Extension Cord, 10A, 18 AWG (IEC-320-C14 to IEC-320-C13), Blue, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)