Tripp Lite logo

Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
123629
Info modified on:
10 Aug 2024, 11:40:45
Bullet Points Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m):
  • - Delivers power and data via Cat5e/6 cable up to 328.08-ft. (100 m) to edge network equipment
  • - Extends 5VDC power to any network device installed where no AC outlet is available
  • - Supports Gigabit Ethernet data transfer speeds up to 1000 Mbps (1 Gbps)
  • - Designed for PoE devices like Wireless Access Points and security cameras
  • - Quick and easy plug-and-play installation with no configuration necessary
Warranty:
3-year limited
Long product name Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m):

PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m)

Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m):

Split Your PoE Signal into Separate Power and Ethernet Connections for Edge Networks
Connect the NPOE-SPL-G-5VMU PoE (Power over Ethernet) splitter to your edge network up to 328 feet (100 meters) from a PoE switch or 48V injector. The splitter separates the power and data signals, delivering 5V 1A (5W) of power to the USB Micro-B plug and 10/100/1000 Mbps to the RJ45 data plug. This allows you more flexibility in placing devices in areas where an AC outlet is unavailable and too expensive or impractical to install.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
This PoE splitter supplies the power (through its USB connector) to operate non-PoE equipment, such as security cameras, VoIP telephones and wireless access points (WAP). This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install devices in areas far away from AC outlets, such as poles or ceilings. The NPOE-SPL-G-5VMU supports a wide range of input voltages from 36VDC to 57VDC and has a fixed USB output of 5VDC.

Simple Plug-and-Play Installation Has the Splitter Connected in Minutes
No configuration or software is required to add the NPOE-SPL-G-5VMU to your LAN. It complies with 802.3af (PoE), 802.3 (Ethernet), 802.3u (Fast Ethernet) and 802.3ab (Gigabit Ethernet) standards.

Short summary description Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m):

Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m), RJ-45, RJ-45, Micro-USB Type-B, Black

Long summary description Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m):

Tripp Lite NPOE-SPL-G-5VMU PoE to USB Micro-B and RJ45 Active Splitter - 802.af, 48V to 5V 1A, Up to 328.08 ft. (100 m). Connector 1: RJ-45, Connector 2: RJ-45, Micro-USB Type-B. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.