location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N484-00U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187253 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 13:01:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Space Saving 0U design allows a Copper / Fiber Cassette to be mounted on the metal surface of any rack enclosure, cable manager or other similar structure via the attached magnets
  • - Perfect for adding Copper / Fiber connectivity where no existing rack infrastructure exists, such as a remote work station, a new build-out, or temporary install locations
  • - Choose amongst a wide array of cassettes ranging from LC and MTP fiber to RJ45 copper, all in a single 0U sleeve
  • - Fiber cassettes allow for the connection and interconnection of 10Gb, 40Gb, and 100/120Gb equipment
Warranty: Lifetime limited
Long product name Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U :
The long product name of Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U
More>>>
Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U:
The official description of Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N484-00U is a compact 0U chassis that allows you to mount a single high-density copper/fiber cassette on the metal surface of any rack enclosure, cable manager or other similar structure via the attached magnets. Unlike standard rack-mount solutions, the N484-00U allows you to locate a copper/fiber cassette where standard chassis cannot go, connecting cables at the cable manager where they are being routed through. It's also perfect for adding copper/fiber connectivity where no existing rack infrastructure exists, such as a remote workstation, a new build-out or temporary install locations. Choose among a wide array of cassettes ranging from LC and MTP fiber to RJ45 copper. Fiber cassettes come in multiple variations, allowing you to connect and interconnect your 10 Gb, 40 Gb and 100/120 Gb equipment. In addition, it gives you the flexibility to add as you go, without needing to purchase a 1U chassis when you only need to add one more cassette.

Short summary description Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U:
This short summary of the Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U, Rack mounting, 0U, 10G/40G/100G; Cat5; Cat5/5e; Cat6; Fiber; Fibre Channel; Multimode; Singlemode, Black, Steel, 482.6 mm

Long summary description Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U:
This is an auto-generated long summary of Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U based on the first three specs of the first five spec groups.

Tripp Lite N484-00U Sleeve Holds 1 High-Density Copper/Fiber Cassette, 0U. Mounting: Rack mounting, Rack capacity: 0U, Cable type: 10G/40G/100G; Cat5; Cat5/5e; Cat6; Fiber; Fibre Channel; Multimode; Singlemode. Width: 482.6 mm, Depth: 330.2 mm, Height: 44.4 mm. Package width: 121.9 mm, Package depth: 231.1 mm, Package height: 66 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 259.1 mm, Master (outer) case length: 348 mm

Features
Ports quantity
2
Mounting
Rack mounting
Rack capacity
0U
Cable type
10G/40G/100G; Cat5; Cat5/5e; Cat6; Fiber; Fibre Channel; Multimode; Singlemode
Product colour
Black
Material
Steel
Weight & dimensions
Width
482.6 mm
Depth
330.2 mm
Height
44.4 mm
Weight
360 g
Packaging data
Package width
121.9 mm
Packaging data
Package depth
231.1 mm
Package height
66 mm
Package weight
360 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
259.1 mm
Master (outer) case length
348 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
3.67 kg
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332187250
Brand Image Product code Product Stock Price from
Tripp Lite N484-01U-MINI Enclosure Mini Panel for 4 Copper/Fiber Cassettes, 1U Tripp Lite N484-01U-MINI Enclosure Mini Panel for 4 Copper/Fiber Cassettes, 1U
(show image)
N484-01U-MINI N484-01U-MINI Enclosure Mini Panel for 4 Copper/Fiber Cassettes, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)