Tripp Lite logo

Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
142848
Info modified on:
10 Aug 2024, 09:40:40
Bullet Points Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m):
  • - Utilize Existing SC or ST Cabling with new LC type switches
  • - Available in 62.5/125 or 50/125 Micro
  • - LC/ST or LC/SC
Warranty:
Lifetime limited
Long product name Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m):

Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m)

Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m):

Save money by utilizing older, existing fiber ST or SC cables with new LC installations
Available in LC/ST or LC/SC in both 62.5/125 and 50/125 micron

Short summary description Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m):

Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m), 0.3 m, 2x LC, 2x ST

Long summary description Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m):

Tripp Lite N457-001-62 Duplex Multimode 62.5/125 Fiber Adapter (LC-ST M/F) 1 ft. (0.31 m). Cable length: 0.3 m, Connector 1: 2x LC, Connector 2: 2x ST, Core diameter: 62.5 µm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.