Tripp Lite logo

Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
157814
Info modified on:
10 Aug 2024, 09:37:50
Bullet Points Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.):
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Warranty:
Lifetime limited
Long product name Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.):

Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.)

Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.):

Manufactured from 9/125 duplex (zipcord) fiber
PVC jacket
Length: 1-meter ( 3ft ) Connectors: 2 LC and 2 LC connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.):

Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.), 1 m, OFNR, LC, ST

Long summary description Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.):

Tripp Lite N370-01M Duplex Singlemode 9/125 Fiber Patch Cable (LC/LC), 1M (3 ft.). Cable length: 1 m, Cable type: OFNR, Connector 1: LC, Connector 2: ST, Core diameter: 8.3 µm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.