Tripp Lite logo

Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
96655
Info modified on:
10 Aug 2024, 09:41:27
Bullet Points Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.):
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty:
Lifetime limited
Long product name Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.):

Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.)

Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.):

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 3-meter connectors: 2 SC/LC connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Duplex multimode fiber is most commonly used in LAN applications where links are typically 10-ft. (3.05 m) or less
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.):

Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.), 3 m, OM1, LC, SC

Long summary description Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.):

Tripp Lite N316-03M Duplex Multimode 62.5/125 Fiber Patch Cable (LC/SC), 3M (10 ft.). Cable length: 3 m, Fibre optic type: OM1, Connector 1: LC, Connector 2: SC, Core diameter: 62.5 µm, Full duplex

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.