location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N286-10G-TC
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP+ transceiver module 100% compatible with Cisco's SFP-10G-T-X module
  • - Provides 10 Gbps throughput up to 98 ft. (30 m) via Cat6a cabling
  • - Hot-swappable interface lets you install and uninstall without shutting down
  • - Meets or exceeds MSA standards and works in all MSA-compliant platforms
Warranty: 3-year limited
Long product name Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m) :
The long product name of Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m)
More>>>
Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m):
The official description of Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SFP+ Transceiver for Connecting Copper Cabling to Your Cisco Network Switch or Router
This SFP+ transceiver allows you to connect a copper Cat6a cable to a 1/2.5/5/10 Gbps fiber network router, server or switch. It transmits data up to 98 feet (30 meters) and supports bi-directional Gigabit Ethernet communication up to 10 Gbps.

Functionally Equivalent to Cisco SFP-10G-T-X Transceiver Module
The MSA-compliant N286-10G-TC functions just like the equivalent Cisco SFP-10G-T-X transceiver module and is manufactured to meet or exceed Cisco specifications. You can use this transceiver with any compatible Cisco router, server or switch and receive the same performance as the SFP-10G-T-X.

Hot-Swappable for Installation Without Network Interruption
This input/output device is fully hot-swappable, so you can install it without a potentially costly 1G/2.5G/5G/10G network shutdown or device reboot. Just plug the SFP end of the transceiver into your Cisco network device. The other end has an RJ45 connector to link with high-speed Cat6a patch cable (sold separately). A convenient bail clasp latch helps you carefully remove the module from the device.

Premium Features for Superior Performance
The auto-sensing RJ45 port supports auto-negotiation and automatic MDI/MDI-X crossover to match the other end of the connection. The zinc housing protects against electromagnetic interference (EMI) and excessive power dissipation.

Short summary description Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m):
This short summary of the Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m), Copper, 10000 Mbit/s, SFP+, 30 m, Gigabit Ethernet, IEEE 802.3

Long summary description Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m):
This is an auto-generated long summary of Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m) based on the first three specs of the first five spec groups.

Tripp Lite N286-10G-TC Cisco-Compatible SFP+ Transceiver - 10Gbps, Copper, RJ45, Cat6a, 98 ft. (30 m). SFP transceiver type: Copper, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Zinc steel, Country of origin: China. Power consumption (typical): 2.6 W. Width: 13.5 mm, Depth: 68.1 mm, Height: 8.4 mm. Number of products included: 1 pc(s), Package width: 78.7 mm, Package depth: 144.8 mm

Performance
SFP transceiver type *
Copper
Maximum data transfer rate *
10000 Mbit/s
Interface type *
SFP+
Maximum transfer distance
30 m
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Networking standards
IEEE 802.3
Features
Product colour
Silver
Housing material
Zinc steel
Country of origin
China
Brand compatibility
Cisco
Power
Power consumption (typical)
2.6 W
Operational conditions
Maximum operating temperature
70 °C
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
13.5 mm
Weight & dimensions
Depth
68.1 mm
Height
8.4 mm
Weight
20 g
Packaging data
Number of products included
1 pc(s)
Package width
78.7 mm
Package depth
144.8 mm
Package height
17.8 mm
Package weight
50 g
Package type
Box
Technical details
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332279337
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
149.9 mm
Master (outer) case length
185.4 mm
Harmonized System (HS) code
8517.62.0090
Master (outer) case height
101.6 mm
Master (outer) case gross weight
580 g
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)