location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N254-024-SH-6AD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199690 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 90° down-angled RJ45 ports for installation in tight spaces
  • - No 110 punchdown termination required
  • - Ports are numbered for easy connection identification
  • - Mounts into 1U of EIA-standard 19 in. racks
  • - Mounting hardware included for wallmount installs
Warranty: Lifetime limited
Long product name Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA :
The long product name of Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA
More>>>
Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA:
The official description of Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Its 24 RJ45 ports point downward at a 90-degree angle to make installation in hard-to-reach places easier.

Recommended for MDFs (main distribution frames) and IDFs (intermediate distribution frames) where quick patching changes are necessary, this low-profile patch panel manages and organizes the cabling in your high-density network. No 110 punchdown termination is required. Just plug your Cat6a cables into the fully shielded RJ45 coupler jacks on both sides of the panel.

Made from heavy-duty 14-gauge cold-rolled steel, the N254-024-SH-6AD features numbered ports to help you identify connections. It mounts easily into 1U of an EIA-standard 19-inch rack. Mounting hardware is also included for wall-mount installs. Grounding wire included. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

STP Cat6a Patch Cord

Manages and Organizes High-Density Network Cabling
Meets or exceeds Cat6a specifications
Works with USOC, T568A and T568B wiring to comply with industry standards
Heavy-duty 14 ga cold-rolled steel construction
Recommended for MDFs and IDFs where quick patching changes are necessary

24 Fully Shielded RJ45 Coupler Jacks
90° down-angled RJ45 ports for easy installation in tight spaces
Ports are numbered for easy connection identification
Low-profile form factor requires no 110 punchdown termination

Quick, Easy Installation
Mounts easily into 1U of EIA-standard rack
Mounting hardware included for wall-mount installs

Includes grounding wire

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule Purchases

Short summary description Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA:
This short summary of the Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA, RJ-45, Black, Steel, Rack mounting, 1U, TAA

Long summary description Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA:
This is an auto-generated long summary of Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA based on the first three specs of the first five spec groups.

Tripp Lite N254-024-SH-6AD 24-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel with 90-Degree Down-Angled Ports, RJ45 Ethernet, TAA. Connector(s): RJ-45. Product colour: Black, Material: Steel, Mounting: Rack mounting. Package width: 507 mm, Package depth: 47 mm, Package height: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 530.1 mm, Master (outer) case length: 305.1 mm

Network
Ports quantity
24
Connector(s)
RJ-45
Design
Product colour
Black
Material
Steel
Mounting
Rack mounting
Rack capacity
1U
Certification
TAA
Technical details
Compliance certificates
RoHS
Packaging data
Package width
507 mm
Package depth
47 mm
Packaging data
Package height
12.7 mm
Package weight
1.2 kg
Logistics data
Country of origin
Taiwan
Master (outer) case width
530.1 mm
Master (outer) case length
305.1 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
15 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332199697
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)