Tripp Lite logo

Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
111080
Info modified on:
19 Feb 2024, 20:09:53
Bullet Points Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA:
  • - Easy to terminate—no punchdown tool required
  • - Protective shielded housing reduces EMI/RFI interference
  • - Features a shutter / dust cap that protects from dust and contaminants when not in use
  • - Keystone design for use with wallplates, patch panels and surface mount boxes
  • - Power over Ethernet Plus (PoE+) compliant, specially designed to prevent spark-gap erosion
  • - Meets all EIA/TIA Cat6a requirements
Warranty:
Lifetime limited
Long product name Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA:

Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA

Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA:

Strengthen your high-speed network with the N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack. Terminate your Cat6a wall jack without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in wallplates, patch panels and surface-mount boxes. Power over Ethernet Plus (PoE+) compliant. RJ45 port is compatible with all shielded Cat6a cables, and toolless punchdown connection is compatible with 22-24 AWG solid wire cabling. The N238-001-SH-TFA’s protective housing is fully shielded to reduce EMI/RFI interference that can damage or degrade data.

Short summary description Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA:

Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA, Grey, TAA, 101.6 mm, 12.7 mm, 127 mm, 30 g

Long summary description Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA:

Tripp Lite N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA. Product colour: Grey, Certification: TAA. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 299.7 mm, Master (outer) case length: 134.6 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.