location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N238-001-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143754 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use in Cat6 or Cat5e installations
  • - Compliant with EIA/TIA CAT6 connecting hardware specifications.
  • - Dual-color coded labeling made for both 568A and 568B (258A) wiring schemes.
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA :
The long product name of Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA
More>>>
Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA:
The official description of Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Cat6/Cat5e 110-Style Punch-Down Keystone Jacks provide maximum flexibility for any UTP Ethernet environment. Ideal for Cat5e cabling environments, the jack also meets UL-certified ANSI/TIA/EIA-568-B.2-1 Permanent Link/Channel Identification Test for Cat6 cabling installations. The uniquely patterned printed circuit board construction is designed to meet Cat6 250 MHz performance, and is fully compliant with EIA/TIA Cat6 connecting hardware specifications. With its compact casing, it fits into any conventional face plate, outlet box or panel. It also features dual-color-coded labeling made for both 568A and 568B (258A) wiring schemes.

UTP Cat6 22-24 AWG solid cable

Short summary description Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA:
This short summary of the Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA, RJ-45, Blue, 101.6 mm, 12.7 mm, 127 mm, 10 g

Long summary description Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA:
This is an auto-generated long summary of Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA based on the first three specs of the first five spec groups.

Tripp Lite N238-001-BL Cat6/Cat5e 110 Style Punch Down Keystone Jack - Blue, TAA. Socket type: RJ-45. Product colour: Blue. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm. Country of origin: Taiwan, Master (outer) case width: 304.8 mm, Master (outer) case length: 134.6 mm

Features
Socket type *
RJ-45
Sockets quantity *
1
Design
Product colour *
Blue
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332143751
Compliance certificates
RoHS
Packaging data
Package width
101.6 mm
Packaging data
Package depth
12.7 mm
Package height
127 mm
Package weight
10 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
304.8 mm
Master (outer) case length
134.6 mm
Master (outer) case height
76.2 mm
Master (outer) case gross weight
640 g
Products per master (outer) case
50 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N238-001-RD Cat6/Cat5e 110 Style Punch Down Keystone Jack - Red, TAA Tripp Lite N238-001-RD Cat6/Cat5e 110 Style Punch Down Keystone Jack - Red, TAA
(show image)
N238-001-RD N238-001-RD Cat6/Cat5e 110 Style Punch Down Keystone Jack - Red, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-WH Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, TAA Tripp Lite N238-001-WH Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, TAA
(show image)
N238-001-WH N238-001-WH Cat6/Cat5e 110 Style Punch Down Keystone Jack - White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)