Tripp Lite logo

Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White

Data-sheet quality:
created/standardized by Icecat
Product views:
102799
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White:
  • - Uses standard 110 IDC punchdown termination
  • - Recommended for use with 22–26 AWG Cat5e/6 cabling
  • - Termination blocks color-coded for T568A/B wiring compatibility
  • - Durable ABS UL 94V-0 flame-retardant housing designed to last
  • - 6 RJ45 jacks with gold-plated contacts for maximum conductivity
Warranty:
3-year limited
Long product name Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White:

Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White

Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White:

The N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box features six RJ45 female connectors as a safe, easy, cost-effective tool for expanding your Cat5e/6 audio/video, voice or Ethernet network. The ABS UL 94V-0 flame-retardant housing mounts practically anywhere, including a wall or baseboard, using the included mounting screws or double-sided adhesive tape.

Just snap open the top cover to terminate up to six 22–26 AWG Cat5e/6 copper cables using a standard 110 IDC punchdown tool (such as N046-000). The termination blocks are color-coded for easy T568A or T568B wiring. Zip ties are included for neatly securing the cables to the Cat6 surface-mount box, which features rear routing slots to allow the box to be installed flush against a wall or ceiling.

Snap the cover back on, and connect up to six Cat5e/6 cables to the pre-installed RJ45 keystone jacks with 50-micron gold-plated contacts for maximum conductivity and minimum data loss. The N236-006-WH offers great flexibility in placement, especially in applications where in-wall box and wire installation is impossible.

Short summary description Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White:

Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White, Flat, White, RJ-45, RJ-45, Female, Female

Long summary description Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White:

Tripp Lite N236-006-WH Pre-Configured Unshielded Cat6 6-Port Surface-Mount Box, 110 IDC, RJ45, White. Construction type: Flat, Product colour: White, Connector 1: RJ-45. Package width: 177.8 mm, Package depth: 228.6 mm, Package height: 25.4 mm. Quantity per pack: 1 pc(s). Country of origin: China, Master (outer) case width: 355.6 mm, Master (outer) case length: 419.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.