location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N235-001-SH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332170460 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cat6 Gigabit Straight-Through Coupler
  • - Fully shielded housing reduces EMI/RFI interference
  • - Keystone style Snap-In: use as stand alone or in wallplates and panels
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA :
The long product name of Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA
More>>>
Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA:
The official description of Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this Cat6 Straight-Through Shielded Coupler to extend the length of Cat6 shielded Ethernet cables or use in standard data wall plates to provide feed-through patching. Keystone design allows the coupler to be used as a stand-alone unit, mounted in a face plate or blank keystone-type patch panel. Meets EIA/TIA Cat6 specifications. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA:
This short summary of the Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA, RJ45, Silver, Gold, RoHS, TAA, 14.5 mm, 30 mm

Long summary description Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA:
This is an auto-generated long summary of Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA based on the first three specs of the first five spec groups.

Tripp Lite N235-001-SH Cat6 Straight Through Modular Shielded In-line Snap-in Coupler (RJ45 F/F), TAA. Connector(s): RJ45, Product colour: Silver, Connector contacts plating: Gold. Width: 14.5 mm, Depth: 30 mm, Height: 16 mm. Quantity per pack: 1 pc(s). Package width: 81.3 mm, Package depth: 12.7 mm, Package height: 99.1 mm. Country of origin: Taiwan, Master (outer) case width: 299.7 mm, Master (outer) case length: 134.6 mm

Features
Connector(s) *
RJ45
Product colour *
Silver
Connector contacts plating
Gold
Certification
RoHS, TAA
Weight & dimensions
Width
14.5 mm
Depth
30 mm
Height
16 mm
Technical details
Technology
Cat6
Master (outer) case GTIN (EAN/UPC)
10037332170467
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package width
81.3 mm
Package depth
12.7 mm
Package height
99.1 mm
Package weight
10 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
299.7 mm
Master (outer) case length
134.6 mm
Master (outer) case height
76.2 mm
Master (outer) case gross weight
750 g
Products per master (outer) case
50 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)