location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N232-100-UTP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260703 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 Cat6 RJ45 pass-through UTP modular plugs in an easy-to-pack plastic bag
  • - Work with most RJ45 crimping tools and 24-26 AWG UTP Cat6 cables
  • - 50 μm gold-plated contacts promote premium data transfer
  • - Staggered nose pattern reduces near-end crosstalk for clearer transmission
  • - Ideal for use with solid or stranded conductor Cat6 cable in your Ethernet application
Warranty: Lifetime limited
Long product name Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack :
The long product name of Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack, TAA
More>>>
Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack:
The official description of Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100 Pack of RJ45 Modular Plugs for Terminating Solid or Stranded Cat6 Cable
These RJ45 modular connectors make it easy to terminate solid or stranded conductor Cat6 cable in your data or voice Ethernet application. The RJ45 pass-through UTP (Unshielded Twisted Pair) plugs work with most RJ45 crimping tools (except AMP) and custom-length 24–26 AWG UTP Cat6 cabling at up to 6.2 mm jacket diameter. Conveniently packed in a rugged plastic bag that fits perfectly in your toolbox, these durable clear connectors feature 50-micron gold-plated contacts for optimal signal transmission and staggered nose patterns for minimal near-end crosstalk (NEXT).

Short summary description Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack:
This short summary of the Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack, RJ45, Transparent, Male, Straight, Cat6, U/UTP (UTP)

Long summary description Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack:
This is an auto-generated long summary of Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack based on the first three specs of the first five spec groups.

Tripp Lite N232-100-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 100 Pack. Connector(s): RJ45, Product colour: Transparent, Connector gender: Male. Quantity per pack: 100 pc(s). Package width: 177.8 mm, Package depth: 241.3 mm, Package height: 44.4 mm. Country of origin: Taiwan, Master (outer) case width: 393.7 mm, Master (outer) case length: 482.6 mm

Features
Connector(s) *
RJ45
Connector gender
Male
Connector form factor
Straight
Product colour *
Transparent
Cable standard
Cat6
Cable shielding
U/UTP (UTP)
AWG wire size
24/26
Connector contacts plating
Gold
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Storage temperature (T-T)
5 - 30 °C
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332260700
Packaging content
Quantity per pack *
100 pc(s)
Packaging data
Package width
177.8 mm
Package depth
241.3 mm
Package height
44.4 mm
Package weight
150 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
393.7 mm
Master (outer) case length
482.6 mm
Master (outer) case height
50.8 mm
Master (outer) case gross weight
1.5 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N232-100-FTP Cat6 RJ45 Pass-Through FTP Modular Plug, 100 Pack Tripp Lite N232-100-FTP Cat6 RJ45 Pass-Through FTP Modular Plug, 100 Pack
(show image)
N232-100-FTP N232-100-FTP Cat6 RJ45 Pass-Through FTP Modular Plug, 100 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack
(show image)
N232-050-UTP N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N232-050-FTP Cat6 RJ45 Pass-Through FTP Modular Plug, 50 Pack Tripp Lite N232-050-FTP Cat6 RJ45 Pass-Through FTP Modular Plug, 50 Pack
(show image)
N232-050-FTP N232-050-FTP Cat6 RJ45 Pass-Through FTP Modular Plug, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)