Tripp Lite logo

Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74218
Info modified on:
08 Jul 2024, 13:04:34
Bullet Points Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack:
  • - 50 Cat6 RJ45 pass-through UTP modular plugs in an easy-to-pack plastic bag
  • - Work with most RJ45 crimping tools and 24-26 AWG UTP Cat6 cables
  • - 50 μm gold-plated contacts promote premium data transfer
  • - Staggered nose pattern reduces near-end crosstalk for clearer transmission
  • - Ideal for use with solid or stranded conductor Cat6 cable in your Ethernet application
Warranty:
Lifetime limited
Long product name Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack:

Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack, TAA

Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack:

50 Pack of RJ45 Modular Plugs for Terminating Solid or Stranded Cat6 Cable
These RJ45 modular connectors make it easy to terminate solid or stranded conductor Cat6 cable in your data or voice Ethernet application. The RJ45 pass-through UTP (Unshielded Twisted Pair) plugs work with most RJ45 crimping tools (except AMP) and custom-length 24–26 AWG UTP Cat6 cabling at up to 6.2 mm jacket diameter. Conveniently packed in a rugged plastic bag that fits perfectly in your toolbox, these durable clear connectors feature 50-micron gold-plated contacts for optimal signal transmission and staggered nose patterns for minimal near-end crosstalk (NEXT).

Short summary description Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack:

Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack, RJ45, Transparent, Male, Straight, Cat6, U/UTP (UTP)

Long summary description Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack:

Tripp Lite N232-050-UTP Cat6 RJ45 Pass-Through UTP Modular Plug, 50 Pack. Connector(s): RJ45, Product colour: Transparent, Connector gender: Male. Quantity per pack: 50 pc(s). Package width: 101.6 mm, Package depth: 127 mm, Package height: 25.4 mm. Country of origin: Taiwan, Master (outer) case width: 342.9 mm, Master (outer) case length: 457.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.