Tripp Lite logo

Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
65474
Info modified on:
10 Aug 2024, 11:44:07
Bullet Points Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m):
  • - Recommended for outdoor Cat6/6e applications, including mounted wireless antennas
  • - 23 AWG 4-pair solid copper cable rated for 600 MHz/1 Gbps Ethernet speeds
  • - UV-rated LDPE jacket prevents drying and cracking in harsh weather environments
  • - Rated for outdoor temperatures ranging from -40° to 167°F (-40° to 75°C)
Warranty:
Lifetime limited
Long product name Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m):

Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m)

Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m):

Premium High-Speed Cat6 Cable for Outdoor Gigabit Ethernet Applications
This high-speed bulk cable is ideal for distributing data, voice, security and video communications across Gigabit Ethernet networks in outdoor applications, including mounted wireless antennas, surveillance cameras and digital signage. Designed for fast transmission and excellent signal quality, the N228-01K-BK ensures peak performance through your LAN.

Perfectly Constructed for Superior Performance
Manufactured from 23 AWG copper wire, this 1,000-foot (304.8-meter) roll of four-pair solid-core UTP cabling delivers speeds up to 600 MHz. The flexible UV-rated LDPE (low-density polyethylene) jacket resists drying and cracking, so it will stand up to exposure in sun, rain, wind and other weather conditions. It supports a temperature range of -40° to 167°F. Near-end crosstalk (NEXT) levels are held to a minimum, making the N228-01K-BK ideal for 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, EIA/TIA and Token Ring Type 3 applications.

Short summary description Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m):

Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m), 305 m, Cat6, U/UTP (UTP), Black

Long summary description Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m):

Tripp Lite N228-01K-BK Cat6/Cat6e 600 MHz Solid-Core Direct-Burial Outdoor-Rated UTP Bulk Ethernet Cable - Black, 1,000 ft. (304.8 m). Cable length: 305 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.