Tripp Lite logo

Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
101667
Info modified on:
10 Aug 2024, 09:20:48
Bullet Points Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m):
  • - Rated for 10 Gbps communications
  • - High-quality 23 AWG 4-pair solid copper wire, UnShielded
  • - Flame-retardant unshielded CMR-rated PVC jacket
  • - Compliant with RoHS
  • - Meets IEEE 802.3, TIA 568-C.2 and ISO/IEC 11801 standards
Warranty:
Lifetime limited
Long product name Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m):

Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m)

Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m):

Perfect Solution for High-Speed Cat6a Premise Applications
Ideal for data centers where local code allows CMR-rated PVC jackets and 10GBase-T communication is essential
Delivers speeds up to 10 Gbps
Ideal for 10/100/1000 Base-T Ethernet applications

Premium Construction for Superior Performance
Made from 23 AWG copper wire
4-pair solid Unshielded UTP
Minimum near-end crosstalk and ANEXT
Flame-retardant unshielded CMR-rated PVC jacket
Meets most current industry standards, including RoHS, IEEE 802.3, ANSI/EIA/TIA 568 and ISO/IEC 11801

Short summary description Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m):

Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m), 304.8 m, Cat6a, U/UTP (UTP), Blue

Long summary description Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m):

Tripp Lite N223-01K-BL Cat6a 10G-Certified Solid Core UTP CMR PVC Bulk Ethernet Cable, Blue, 1000 ft. (304.8 m). Cable length: 304.8 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Data transfer rate: 10000 Mbit/s, Product colour: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.