location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N080-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195531 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with any type of keystone jack
  • - White color blends into any home or office décor
  • - High-impact polycarbonate construction
  • - Fits any mid-sized or standard single-gang box
  • - Includes mounting screws
Warranty: Lifetime limited
Long product name Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA :
The long product name of Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port Keystone Single-Gang Faceplate, White, TAA
More>>>
Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA:
The official description of Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N080-101 1-Port Single-Gang Universal Keystone Wallplate provides a clean and simple method for connecting an audio/video, voice or Ethernet cable line at the wall. Any type of keystone jack, such as those used in Cat5e/6/6a, USB, HDMI, DisplayPort and RCA applications, snaps easily into the cutout for quick cable connection. White color blends elegantly into any home or office décor for a sleek, professional installation. Made from high-impact polycarbonate. Fits any mid-sized or standard single-gang box. Includes two mounting screws for easy installation. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA:
This short summary of the Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA, White, Polycarbonate, Conventional, Any brand, Keystone module, TAA

Long summary description Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA:
This is an auto-generated long summary of Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA based on the first three specs of the first five spec groups.

Tripp Lite N080-101 1-Port Keystone Single-Gang Faceplate, White, TAA. Product colour: White, Material: Polycarbonate, Product design: Conventional. Width: 81.3 mm, Height: 124.5 mm, Weight: 40 g. Quantity per pack: 1 pc(s), Package width: 83.8 mm, Package depth: 127 mm. Country of origin: Taiwan, Master (outer) case width: 149.9 mm, Master (outer) case length: 269.2 mm

Features
Product colour *
White
Material *
Polycarbonate
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
TAA
Weight & dimensions
Width
81.3 mm
Height
124.5 mm
Weight
40 g
Packaging data
Quantity per pack
1 pc(s)
Package width
83.8 mm
Package depth
127 mm
Packaging data
Package height
165.1 mm
Package weight
90 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332195538
Country of origin
Taiwan
Master (outer) case width
149.9 mm
Master (outer) case length
269.2 mm
Master (outer) case height
398.8 mm
Master (outer) case gross weight
500 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)