Tripp Lite logo

Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White

Data-sheet quality:
created/standardized by Icecat
Product views:
45558
Info modified on:
10 Aug 2024, 11:50:11
Bullet Points Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - White outer frame measures 86 x 86 mm for a sleek, professional appearance
  • - Hardware included for mounting with compatible keystone jacks (sold separately)
Warranty:
Lifetime limited
Long product name Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White:

2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White

Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White:

U.K. Wall Plate Connects Your In-Wall Audio/Video, Voice or Data Cable Line
This British-style cover plate with unloaded shuttered module is ideal for your premise wiring applications, including home theater, VoIP phones and Ethernet. Just snap a keystone jack, including one used in HDMI, DisplayPort, RCA audio, USB and Cat5e/6/6a applications, into the plate’s cutouts for immediate cable connection. The wall plate is compatible with N042U-MB1.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white module is shuttered to resist dust. It measures 86 x 86 millimeters and blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included for wall installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White:

Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White, White, Acrylonitrile butadiene styrene (ABS), Stainless steel, Conventional, Any brand, Keystone module, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White:

Tripp Lite N042U-WK2-S 2-Port UK-Style Wall Plate, Unloaded Shuttered Module, White. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Stainless steel, Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 300 mm, Master (outer) case length: 134.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.