Tripp Lite logo

Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47624
Info modified on:
10 Aug 2024, 11:49:54
Bullet Points Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White:
  • - Ideal for completing home theater, VoIP or Ethernet wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
Warranty:
Lifetime limited
Long product name Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White:

Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White, TAA

Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White:

UK-Style Back Box Connects Audio/Video, Voice and Data Cable Lines in Your Network
This double-gang box combines with a compatible wall plate (sold separately) to complete a premise wiring application, such as home theater (audio/video), VoIP phone (voice) or Ethernet (data) network.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This durable white mounting box blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Compatible with U.K. Applications
The N042U-MB2 is designed to work with standard double-gang wall plates measuring 86 x 147 millimeters. Compatible models include N042U-WF2-2, N042U-WM1-S, N042U-WHM-S, N042U-WHM-SA and N042U-WF2-6C.

Short summary description Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White:

Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White, 180.1 mm, 12.7 mm, 279.9 mm, 100 g, Taiwan, 428 mm

Long summary description Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White:

Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White. Package width: 180.1 mm, Package depth: 12.7 mm, Package height: 279.9 mm. Country of origin: Taiwan, Master (outer) case width: 428 mm, Master (outer) case length: 358.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.