location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042U-MB1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269355 show
Category:
Terminal box for electric wiring or fittings at which the wires terminate for connection to electric fixtures or appliances.
Outlet Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for completing home theater, VoIP or Ethernet wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
Warranty: Lifetime limited
Long product name Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White :
The long product name of Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White, TAA
More>>>
Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White:
The official description of Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UK-Style Back Box Connects Audio/Video, Voice and Data Cable Lines in Your Network
This single-gang box combines with a compatible wall plate (sold separately) to complete a premise wiring application, such as home theater (audio/video), VoIP phone (voice) or Ethernet (data) network.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This durable white mounting box blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Compatible with U.K. Applications
The N042U-MB1 is designed to work with standard single-gang wall plates measuring 86 x 86 millimeters. Compatible models include N042U-WK1-S, N042U-WK2-S, N042U-WK1-SA, N042U-WK2-SA, N042U-W01-ST, N042U-W02-ST, N042U-W01-S, N042U-W02-S, N042U-W04-S, N042U-WF1-1 and N042U-WF1-6C.

Short summary description Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White:
This short summary of the Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White, 180.1 mm, 12.7 mm, 230.1 mm, 70 g, Taiwan, 428 mm

Long summary description Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White:
This is an auto-generated long summary of Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White based on the first three specs of the first five spec groups.

Tripp Lite N042U-MB1 Single-Gang Surface Mounting Box, UK Style, 86 x 86 x 47 mm, White. Package width: 180.1 mm, Package depth: 12.7 mm, Package height: 230.1 mm. Country of origin: Taiwan, Master (outer) case width: 428 mm, Master (outer) case length: 358.1 mm

Technical details
Socket type *
No
Product colour *
White
Material
Acrylonitrile butadiene styrene (ABS)
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-10 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 68 °C
Sustainability compliance
Yes
Master (outer) case GTIN (EAN/UPC)
10037332269352
Compliance certificates
REACH, RoHS
Certification
TAA
Packaging data
Package width
180.1 mm
Package depth
12.7 mm
Package height
230.1 mm
Package weight
70 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
428 mm
Master (outer) case length
358.1 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
7.7 kg
Products per master (outer) case
100 pc(s)
Packaging content
Number of screws
2
Brand Image Product code Product Stock Price from
Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White Tripp Lite N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White
(show image)
N042U-MB2 N042U-MB2 Double-Gang Surface Mounting Box, UK Style, 86 x 147 x 47 mm, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)