Tripp Lite logo

Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
127725
Info modified on:
19 Feb 2024, 21:05:53
Bullet Points Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA:
  • - Premium cabling for Category 5 and 5e applications — rated for 350 MHz/1Gbps communications
  • - 4-pair Stranded PVC CMR Jacket
Warranty:
Lifetime limited
Long product name Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA:

Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA

Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA:

Designed for patch (outside wall) cabling applications
Cabling for Category 5 (Cat5) and 5e (Cat5e) applications
Length: 1,000-ft. Color: Blue
24AWG 4-pair stranded UTP cable with PVC CMR jacket
Rated for 350MHz/ 1Gbps communication
Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (Category 5e draft 11)
Available in other lengths
Available in solid copper cable (N022-01K-GY) and in Cat6 (N222-01K and N224-01K)

Short summary description Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA:

Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA, 304.8 m, Cat5e, U/UTP (UTP), Blue

Long summary description Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA:

Tripp Lite N020-01K-BL Cat5e 350 MHz Stranded-Core (UTP) PVC Bulk Ethernet Cable - Blue, 1000 ft. (304.8 m), TAA. Cable length: 304.8 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product colour: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.