location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IS600HGDV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200006 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:59:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protects sensitive equipment from EMI/RFI line noise and surges
  • - Cumulative leakage current less than 50 µA
  • - Automatically shuts down all outlets in case of overload
  • - Offers complete isolation from input AC mains power
  • - Ideal for use in any industrial, network or medical environment
Warranty: 2-year limited
Long product name Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets :
The long product name of Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets
More>>>
Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets:
The official description of Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets:
This short summary of the Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets, C20 coupler, C13, 6 AC outlet(s), 115 - 230 V, 50 - 60 Hz, 6 A

Long summary description Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets:
This is an auto-generated long summary of Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets based on the first three specs of the first five spec groups.

Tripp Lite IS600HGDV Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets. AC inlet type: C20 coupler, AC outlet types: C13, AC outlets quantity: 6 AC outlet(s). Width: 199.9 mm, Depth: 249.9 mm, Height: 110 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 325.1 mm, Master (outer) case length: 370.1 mm

Features
AC inlet type
C20 coupler
AC outlet types
C13
AC outlets quantity
6 AC outlet(s)
AC input voltage
115 - 230 V
AC input frequency
50 - 60 Hz
Input current (max)
6 A
Short circuit protection
Yes
Load capacity
600 VA
Housing colour
White
Certification
ANSI/AAMI ES60601-1:2005+A2+A1, IEC60601-1 3RD EDITION +A1, cAN/CSA-C22.2 NO. 60601-1:14, CE, NOM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Width
199.9 mm
Depth
249.9 mm
Height
110 mm
Weight
9.24 kg
Package width
325.1 mm
Package depth
370.1 mm
Package height
230.1 mm
Package weight
10.1 kg
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
325.1 mm
Master (outer) case length
370.1 mm
Master (outer) case height
230.1 mm
Master (outer) case gross weight
10.1 kg
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)