location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IS500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332070050 show
Category:
Device which improves the quality of power that is delivered to electric load equipment.
Line Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:41:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets :
The long product name of Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets
More>>>
Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets:
The official description of Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal lowimpedance isolation transformer component with Faraday Shield offers 100% isolation from the input AC line. Secondary neutral to ground bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment and an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients, background spikes generated by other on-site loads and utility or related surge conditions. Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes. Continuous transformer filtering with no wearable parts uniquely reduces surges in the worst of power environments to harmless levels. Reduces 6000V IEEE C62.41 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS500 offers 500 watts capacity with 4 widely spaced output receptacles, a 6-ft power cord, circuit breaker overload protection and lighted power switch. Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment.

Short summary description Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets:
This short summary of the Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets, 500 W, 120 V, 60 Hz, 680 J, 158.8 mm, 215.9 mm

Long summary description Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets:
This is an auto-generated long summary of Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets based on the first three specs of the first five spec groups.

Tripp Lite Isolator Series 120V 500W Isolation TransformerBased Power Conditioner, 4 Outlets. Output power: 500 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 158.8 mm, Depth: 215.9 mm, Height: 139.7 mm. Products per master (outer) case: 2 pc(s), Master (outer) case width: 342.9 mm, Master (outer) case length: 203.2 mm

Technical details
AC outlets quantity *
4 AC outlet(s)
AC outlet type *
NEMA 5-15R
Noise reduction
Yes
Product colour
Black
Cord length
1.83 m
Sustainability compliance
Yes
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332070057
Power
Output power *
500 W
AC input voltage
120 V
AC input frequency
60 Hz
UPS AC suppression rating
680 J
Weight & dimensions
Width
158.8 mm
Weight & dimensions
Depth
215.9 mm
Height
139.7 mm
Weight
10.2 kg
Package width
336.6 mm
Package depth
152.4 mm
Package height
184.2 mm
Package weight
10.7 kg
Logistics data
Products per master (outer) case
2 pc(s)
Master (outer) case width
342.9 mm
Master (outer) case length
203.2 mm
Master (outer) case height
330.2 mm
Master (outer) case gross weight
21.9 kg
Country of origin
Taiwan
Country Distributor
United States 1 distributor(s)