location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBR12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IBR12
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 03:51:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1280 J 12 AC outlet(s) 120 V
  • - 1800 W
  • - Cable length: 4.6 m
  • - Grey
Warranty: 2 year
Long product name Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m :
The long product name of Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBR12 - 1800 W
More>>>
Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m:
The official description of Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's IBAR12 offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Features network grade AC surge suppression with EMI/RFI noise filtering. Outlets are arranged in exclusive isolated filter banks to limit noise interaction among connected items. Includes 12 outlets (2 front/10 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff.

- Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options.
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks).
- 1280 joules/60,000 amp network-grade AC surge suppression with EMI/RFI filtering.
- 12 NEMA 5-15R output receptacles (2 front/10 rear).
- 15 foot AC cord with NEMA5-15P straight-in plug connection.
- Diagnostic LEDs confirm proper wiring and suppressor operation.
- Lighted power switch confirms power on/off status.
- Snap-in switch guard reduces risk of accidental shutoff.
- 15 amp capacity with circuit breaker.

Short summary description Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m:
This short summary of the Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite IBR12, 1280 J, 12 AC outlet(s), 120 V, 1800 W, Grey, 4.6 m

Long summary description Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m:
This is an auto-generated long summary of Tripp Lite IBR12 surge protector Grey 12 AC outlet(s) 120 V 4.6 m based on the first three specs of the first five spec groups.

Tripp Lite IBR12. Surge energy rating: 1280 J, AC outlets quantity: 12 AC outlet(s), Nominal input voltage: 120 V. Product colour: Grey. Cable length: 4.6 m, Weight: 2.1 kg. Certification: UL1449, UL1283, cUL, IEEE 587. Dimensions (WxDxH): 445 x 102 x 44.5 mm, Input connections: NEMA 5-15P

Power
Surge energy rating *
1280 J
AC outlets quantity *
12 AC outlet(s)
Nominal input voltage *
120 V
Peak power
1800 W
Features
Product colour *
Grey
On/off switch
No
Weight & dimensions
Weight
2.1 kg
Weight & dimensions
Cable length *
4.6 m
Certificates
Certification
UL1449, UL1283, cUL, IEEE 587
Other features
Dimensions (WxDxH)
445 x 102 x 44.5 mm
Telephone line protection
No
Audio/video line protection
No
Network line protection
No
Input connections
NEMA 5-15P