location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2MT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196293 show
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with LX Platform devices
  • - Easy magnetic mounting to most racks and cabinets
  • - Up to 3 E2 modules can be daisy-chained together
  • - Built-in cable harness reduces clutter
  • - USB cable included
Warranty: 2-year limited
Long product name Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature :
The long product name of Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EnviroSense2 (E2) Environmental Sensor Module, Temperature, TAA
More>>>
Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature:
The official description of Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The E2MT E2 Environmental Sensor Module works with LX Platform devices, including WEBCARDLX, WEBCARDLXE, WEBCARDLXS, PDU3XE-Series PDUs and PDU3E-Series PDUs. By connecting the included USB cable to an LX Platform device, the E2MT allows you to remotely monitor ambient temperature conditions in network environments.

If temperature values exceed a certain limit, it is recorded in the event log of the LX Platform device’s PowerAlert® Device Manager interface. The E2MT mounts magnetically to most racks and cabinets. Up to three E2 modules can be daisy-chained together. A built-in retention harness secures cable connections to reduce clutter.

Short summary description Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature:
This short summary of the Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature, 64 mm, 36.1 mm, 21.1 mm, 50 g, 106.7 mm, 149.9 mm

Long summary description Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature:
This is an auto-generated long summary of Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature based on the first three specs of the first five spec groups.

Tripp Lite E2MT EnviroSense2 (E2) Environmental Sensor Module, Temperature. Width: 64 mm, Depth: 36.1 mm, Height: 21.1 mm. Country of origin: Taiwan, Master (outer) case width: 248.9 mm, Master (outer) case length: 454.7 mm

Technical details
Purpose *
Indoor
Type *
Built-in
Connectivity technology
Wired
Standard interfaces
USB
Master (outer) case GTIN (EAN/UPC)
10037332196290
Weight & dimensions
Width
64 mm
Depth
36.1 mm
Height
21.1 mm
Weight
50 g
Package width
106.7 mm
Weight & dimensions
Package depth
149.9 mm
Package height
27.9 mm
Package weight
130 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
248.9 mm
Master (outer) case length
454.7 mm
Master (outer) case height
188 mm
Master (outer) case gross weight
4.22 kg
Products per master (outer) case
30 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)