location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM3770X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187437 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 08:01:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 37 to 70 in.
  • - One-touch adjustment for comfortable viewing
  • - 120° swivel, -15° to +15° tilt and -3° to +3° screen adjustment
  • - Supports up to 165 lbs (74.8 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors :
The long product name of Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors
More>>>
Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors:
The official description of Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DWM3770X Swivel/Tilt Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 37 to 70 inches.

The articulating arm has six pivots that adjust independently for angle to give you maximum flexibility in positioning your display to fit your environment and comfort level. A 120° swivel, -15° to +15° tilt and -3° to +3° screen level adjustment capability minimizes glare and provides comfortable viewing from multiple angles.

Durable all-metal frame with scratch-resistant powder-coated finish supports up to 165 lbs (74.8 kgs). Mounting hardware included. Built-in bubble level allows accurate display leveling. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 100 x 100 mm, 100 x 200 mm, 200 x 100 mm, 200 x 200 mm, 200 x 300 mm, 200 x 400 mm, 300 x 200 mm, 300 x 300 mm, 300 x 400 mm, 400 x 200 mm, 400 x 300 mm, 400 x 400 mm, 500 x 200 mm, 500 x 300 mm, 500 x 400 mm, 600 x 300 mm and 600 x 400 mm

Short summary description Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors:
This short summary of the Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors, 177.8 cm (70"), 100 x 100 mm, 600 x 400 mm, -15 - 15°, -3 - 3°, Black

Long summary description Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors:
This is an auto-generated long summary of Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors based on the first three specs of the first five spec groups.

Tripp Lite DWM3770X Swivel/Tilt Wall Mount for 37" to 70" TVs and Monitors. Maximum weight capacity: 75 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: -15 - 15°, Swivel angle range: -3 - 3°. Product colour: Black

Mounting
Minimum screen size
94 cm (37")
Maximum weight capacity *
75 kg
Maximum screen size *
177.8 cm (70")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
100 x 100, 100 x 200, 200 x 100, 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 400, 300 x 300, 400 x 200, 400 x 400, 400 x 300, 500 x 200, 500 x 300, 500 x 400, 600 x 300, 600 x 400
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Height adjustment
Yes
Tilt angle range
-15 - 15°
Swivel angle
120°
Swivel angle range
-3 - 3°
Design
Product colour *
Black
Technical details
Country of origin
China
Packaging content
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Width
601 mm
Depth
524 mm
Height
440 mm
Weight
7.88 kg
Packaging data
Package width
241.3 mm
Package depth
708.7 mm
Package height
111.8 mm
Package weight
9.34 kg
Logistics data
Master (outer) case width
251.5 mm
Master (outer) case length
718.8 mm
Master (outer) case height
254 mm
Master (outer) case gross weight
19.1 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187434
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Tripp Lite DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays Tripp Lite DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays
(show image)
DWT2670XE DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays Tripp Lite DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays
(show image)
DWT3280X DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays Tripp Lite DWF2670X Fixed TV Wall Mount for 26” to 70” Displays
(show image)
DWF2670X DWF2670X Fixed TV Wall Mount for 26” to 70” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays Tripp Lite DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays
(show image)
DWM5070HD DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays Tripp Lite DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays
(show image)
DWM7090HD DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait Tripp Lite DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait
(show image)
DWMSCP4570VW DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape Tripp Lite DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape
(show image)
DWMSCL4570VW DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays
(show image)
DWMLARM1732AM DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays Tripp Lite DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays
(show image)
DWM3780ROT DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)