location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMWP811VESAMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249173 show
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:07:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 x 100 VESA pattern allows mounting on dual-display mounts next to your monitor
  • - Magnetic 8.5 x 11.5 in. writing surface wipes off easily with the included erasers
  • - Heavy-duty plastic holder and built-in fold-out legs provide support if not mounted
  • - Included markers fasten magnetically to the board to prevent them from becoming lost
  • - Removable clip attaches notes or documents next to your monitor for easy reviewing
Warranty: 5-year limited
Long product name Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame :
The long product name of Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame
More>>>
Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame:
The official description of Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dry-Erase Whiteboard Simplifies Communication in the Classroom or Conference Room
Ideal for taking quick notes, reminding you of upcoming tasks or sharing information at school or the office, this write-on/wipe-off whiteboard fits perfectly into any education or corporate setting. It comes with three markers (red, blue and black) for writing on the board’s 8.5 x 11.5-inch magnetic surface. The magnetic markers with erasers built into their caps secure to the whiteboard to prevent them from becoming lost. A removable document clips attaches notes to the board for easy reviewing.

VESA Hole Pattern Allows Convenient Mounting Adjacent to Your Monitor
This magnetic dry-erase board with a black frame features a 100 x 100 VESA hole pattern that allows you to mount it on your dual-monitor display mount for easy reference to notes or other documents. An included document clip holds important papers that can support your research or presentation. Mounting the whiteboard allows you to swivel and tilt it to more easily share ideas with an audience or reinforce valuable information in a lesson or report.

Versatile Display Options Provide an Alternative to Permanent Mounting
You can also display the whiteboard using the fold-out rear legs as an easel, or use the included plastic holder for desk support. The holder features cable management openings for use with your smartphone or tablet when it isn’t supporting the whiteboard.

Short summary description Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame:
This short summary of the Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame, Portable, Magnetic

Long summary description Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame:
This is an auto-generated long summary of Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame based on the first three specs of the first five spec groups.

Tripp Lite DMWP811VESAMB Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), Black Frame. Installation type: Portable, Product colour: Black, White, Country of origin: Taiwan. Width: 322.6 mm, Depth: 38.1 mm, Height: 284.5 mm. Package width: 243.8 mm, Package depth: 63.5 mm, Package height: 327.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 11.5 kg, Master (outer) case length: 393.7 mm

Features
Installation type *
Portable
Frame
Yes
Magnetic
Yes
Product colour
Black, White
Country of origin
Taiwan
Weight & dimensions
Width *
322.6 mm
Depth *
38.1 mm
Height *
284.5 mm
Weight
860 g
Packaging data
Package width
243.8 mm
Package depth
63.5 mm
Package height
327.7 mm
Packaging data
Package weight
1 kg
Packaging content
Marker included
Yes
Number of markers included
3
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
11.5 kg
Master (outer) case length
393.7 mm
Master (outer) case width
325.1 mm
Master (outer) case height
505.5 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332249170
Brand Image Product code Product Stock Price from
Tripp Lite DMWP811VESAMW Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), White Frame Tripp Lite DMWP811VESAMW Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), White Frame
(show image)
DMWP811VESAMW DMWP811VESAMW Magnetic Dry-Erase Whiteboard with Stand - VESA Mount, 3 Markers (Red/Blue/Black), White Frame 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)