location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMR1015X3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202819 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:34:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 10 to 15 in.
  • - Designed for portrait or landscape mounting
  • - VESA mounts adjust independently along rail
  • - Durable steel construction
  • - Supports up to 18 lbs (8.2 kgs) per VESA mount
Warranty: 5-year limited
Long product name Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors :
The long product name of Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors
More>>>
Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors:
The official description of Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DMR1015X3 Triple Flat-Panel Rail Wall Mount allows you to mount three flat-panel televisions, monitors or other displays on the wall in either portrait or landscape mode. Recommended for video walls, menu boards and other display applications in restaurants, bars, airports, hotels, offices and boardrooms, the low-profile mount fits most flat-panel displays from 10 to 15 inches.

Up to three displays attach to VESA mounts that can slide closer or further apart along the rail for optimal viewing. The rail is concealed behind the displays for a sleek, professional appearance. Included cable guides attach to the rail to keep power cords out of the way.

Durable steel construction supports up to 18 lbs (8.2 kgs) per VESA mount. Mounting hardware is included. Conforms to VESA-compliant displays with either of the following mounting hole patterns: 75 x 75 mm and 100 x 100 mm.

Short summary description Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors:
This short summary of the Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors, 8 kg, 25.4 cm (10"), 38.1 cm (15"), 75 x 75 mm, 100 x 100 mm, -15 - 15°

Long summary description Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors:
This is an auto-generated long summary of Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors based on the first three specs of the first five spec groups.

Tripp Lite DMR1015X3 Triple Flat-Panel Rail Wall Mount for 10” to 15” TVs and Monitors. Maximum weight capacity: 8 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 38.1 cm (15"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -15 - 15°, Swivel angle: 20°. Product colour: Silver

Mounting
Minimum screen size
25.4 cm (10")
Maximum weight capacity *
8 kg
Maximum screen size *
38.1 cm (15")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
3
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
20°
Angle of rotation
360°
Design
Product colour *
Silver
Housing material
Steel
Weight & dimensions
Width
1270 mm
Depth
85.1 mm
Height
120.1 mm
Weight
2.79 kg
Packaging data
Package width
1294.9 mm
Package depth
62 mm
Package height
128 mm
Package weight
3.52 kg
Packaging content
Manual
Yes
Mounting kit
Yes
Technical details
Compliance certificates
RoHS
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332202816
Harmonized System (HS) code
8302.50.0000
Master (outer) case width
210.1 mm
Master (outer) case length
1309.9 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
21.6 kg
Products per master (outer) case
6 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)