location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMPDS5570S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263889 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 13:02:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports most monitors, whiteboards and interactive displays from 55 to 70 in.
  • - Rugged wood and steel frame blends into any room decor and supports up to 88 lb.
  • - Easel-style stand features safety strap to prevent display from tipping
  • - Durable felt shelf provides ample space for laptops, webcams and other accessories
  • - Cable management clips keep cords organized and prevent cable clutter
Warranty: 5-year limited
Long product name Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays :
The long product name of Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays
More>>>
Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays:
The official description of Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set Up Your Digital Signage Wherever Your Audience Is
This portable TV stand fits most flat-panel and curved-panel displays, whiteboards and monitors from 55 to 70 inches (140 to 178 centimeters). It’s easy to assemble with secure locking collars for convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels.

Durable Wood and Steel Frame Designed to Last
The frame withstands the stress of repeated adjustments and supports up to 88 pounds (40 kilograms). An included safety strap prevents the mounted display from tipping. A felt shelf mounts in front to hold a laptop, webcam and other essential accessories.

Built-In Cable Management Helps Eliminate Clutter
Equipment cables route through clips on the stand’s legs to keep them organized and out of the way. Rubber pads are included to ensure your display remains level on an uneven surface.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400 and 600 x 400. All hardware is included.

Short summary description Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays:
This short summary of the Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays, 40 kg, 177.8 cm (70"), 139.7 cm (55"), 200 x 200 mm, 400 x 600 mm

Long summary description Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays:
This is an auto-generated long summary of Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays based on the first three specs of the first five spec groups.

Tripp Lite DMPDS5570S Portable Digital Signage Stand for 55” to 70” Flat-Screen and Curved-Screen Displays. Maximum weight capacity: 40 kg, Minimum screen size: 139.7 cm (55"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 600 mm. Product colour: Black

Mounting
Minimum screen size
139.7 cm (55")
Maximum weight capacity *
40 kg
Maximum screen size *
177.8 cm (70")
Mounting type *
Floor
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
400 x 600 mm
Panel mounting interface
200 x 200, 300 x 200, 300 x 300, 400 x 200, 400 x 400, 400 x 300, 400 x 600
Number of displays supported
1
Ergonomics
Cable management
Yes
Design
Type
Portable floor stand
Product colour *
Black
Housing material
Steel
Weight & dimensions
Width
1097.3 mm
Depth
584.2 mm
Height
1280.2 mm
Weight
11.4 kg
Packaging data
Package width
454.7 mm
Package depth
1176 mm
Package height
170.2 mm
Package weight
13.8 kg
Packaging content
Manual
Yes
Mounting kit
Yes
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332263886
Harmonized System (HS) code
9403.20.0081
Master (outer) case width
469.9 mm
Master (outer) case length
1196.3 mm
Master (outer) case height
190.5 mm
Master (outer) case gross weight
16.2 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)